EN
  • EN
  • DE

SLF6020T-100MR90-PF

Part No SLF6020T-100MR90-PF
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Category Inductors,Coils,Chokes
Family Fixed Inductors
Win Source Part Number 190472-SLF6020T-100MR90-PF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SLF6020T-100MR90-PF CAD Model

Description

The SLF6020T-100MR90-PF is a shielded power inductor manufactured by TDK Corporation, designed for use in DC-DC converters and power supply circuits where high efficiency and low electromagnetic interference (EMI) are critical. Its compact size and robust design make it suitable for a wide range of applications.

Applications:

  • DC-DC Converters: Used in step-up (boost), step-down (buck), and inverting converters for efficient voltage regulation.
  • Power Supplies for Portable Devices: Integrated into smartphones, tablets, and laptops for effective power management.
  • Audio Amplifiers: Utilized in audio circuits for impedance matching and noise filtering.
  • LED Lighting: Incorporated into LED drivers to provide constant current, stabilizing brightness and extending LED lifespan.
  • Noise Filtering: Implemented to filter out unwanted noise and interference in sensitive electronic circuits.

Features:

  • Shielded Construction: Minimizes EMI, creating a cleaner electromagnetic environment.
  • High Current Capability: Capable of handling significant current without saturation.
  • Compact Size: Designed for use in space-constrained applications.
  • RoHS Compliant: Complies with environmental standards, free from hazardous substances.
  • Surface Mount Technology (SMT): Facilitates automated assembly processes and reduces manufacturing costs.

Benefits:

  • Improved Power Efficiency: Reduces energy loss during power conversion.
  • Reduced EMI: Minimizes interference with other electronic components.
  • Smaller Footprint: Allows for more compact and lightweight designs.
  • Increased Reliability: Ensures consistent performance over time, thanks to its robust construction.
  • Cost-Effective: Offers a favorable balance between performance and cost.

Additional Details:

The SLF6020T series features a ferrite core material, which contributes to its high inductance and low core loss characteristics. The inductance value for the SLF6020T-100MR90-PF is 10µH (100M), with a tolerance to allow for slight variations. The rated current is approximately 0.90A (R90), indicating the maximum current the inductor can handle without significant performance degradation. The dimensions of the component are approximately 6.0mm x 6.0mm x 2.0mm. This inductor is designed for reflow soldering processes common in SMT assembly. Its operating temperature range is typically between -40°C and +125°C, making it suitable for a variety of environmental conditions. The self-resonant frequency (SRF) is an important parameter that determines the frequency at which the inductor's behavior changes from inductive to capacitive; above this frequency, the inductor is no longer effective.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 68UH 130MA 2.86OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359
Pulse
INDUCTOR POWER
Lowest to $0.1543
TDK Corporation
FIXED IND 110NH 150MA 2.7OHM SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess