EN
  • EN
  • DE

6MBI300V-120-50-M

Part No 6MBI300V-120-50-M
Manufacturer Fuji Electric
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1197209-6MBI300V-120-50-M
Categories Custom Parts
Manufacturer Fuji Electric
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 6MBI300V-120-50-M CAD Model

Description

The 6MBI300V-120-50-M is an IGBT (Insulated Gate Bipolar Transistor) module manufactured by Fuji Electric. This module is designed for high-power switching applications, providing efficient and reliable performance in motor drives, inverters, and other power electronic systems. IGBT modules combine the advantages of MOSFETs and bipolar transistors, offering high input impedance and high current-carrying capability.

Applications:

  • Motor Drives: Used in motor drive systems to control the speed and torque of electric motors.
  • Inverters: Employed in inverters to convert DC power to AC power.
  • Uninterruptible Power Supplies (UPS): Used in UPS systems to provide backup power during power outages.
  • Welding Machines: Utilized in welding machines for precise control of welding current.
  • Induction Heating: Used in induction heating systems for efficient heating of materials.

Features:

  • High Voltage Capability: Supports high voltage levels, suitable for high-power applications.
  • High Current Capability: Capable of handling high current loads.
  • Low Saturation Voltage (VCE(sat)): Minimizes power loss during switching.
  • Fast Switching Speed: Enables efficient switching at high frequencies.
  • Isolated Baseplate: Provides electrical isolation between the module and the heatsink.

Benefits:

  • Efficient Power Switching: IGBT technology allows for efficient and reliable power switching.
  • Reduced Power Loss: Low saturation voltage minimizes power loss during operation.
  • Improved System Performance: Fast switching speed enhances the performance of power electronic systems.
  • Safe Operation: Isolated baseplate provides electrical isolation for safe operation.
  • Robust Design: Designed for reliable operation in demanding environments.

Additional Details:

The 6MBI300V-120-50-M designation provides information about the module's specifications. '6MBI' indicates a 6-in-1 module configuration, likely containing six IGBTs. '300V' specifies a current rating of 300A. '120' indicates a voltage rating of 1200V. The module typically includes built-in protection features such as over-current protection and short-circuit protection. Thermal management is critical for IGBT modules; therefore, proper heatsinking is essential. Detailed specifications, including switching characteristics, thermal resistance, and application notes, are available in the product datasheet from Fuji Electric.

You May Also Be Interested in

Molex, LLC
2.00mm Pitch, Milli-Grid Female Crimp Terminal, 0.76µm Select Gold Plating, Bag, Lead free
Need more? Email Us
Microchip Technology
Need more? Email Us
Renesas Electronics America
IC FREQ TIMING GENERATOR 28SSOP / Intel CPU Server, PCI Express (PCIe), SATA Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 400MHz 1 Output 28-SSOP
Lowest to $4.3657
Molex, LLC
Need more? Email Us
Inchange Semiconductor Company Limited
Need more? Email Us
Amd
Need more? Email Us
Renesas Electronics America
IC OSC CLOCK QD FREQ 10CLCC / Clock Oscillator IC 100MHz, 40.5MHz, 67.5MHz, 135MHz 10-CLCC (7x5)
Need more? Email Us
Molex, LLC
7.50mm Pitch Super Sabre Receptacle Crimp Housing, UL 94V-2, Glow-Wire Capable, 2 Circuits
Need more? Email Us
Crouse-Hinds
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess