EN
  • EN
  • DE

6MBI20L-060

Part No 6MBI20L-060
Manufacturer Fuji Electric
Catalog Hard To Find
Description IGBT(600V 20A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Fuji Electric
Win Source Part Number 1129629-6MBI20L-060
Manufacturer Homepage www.fujielectric.co.jp/eng/fdt/scd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 6MBI20L-060 CAD Model

Description

The 6MBI20L-060 is an IGBT (Insulated Gate Bipolar Transistor) module manufactured by Fuji Electric. This module is engineered for power switching applications, delivering reliable and efficient performance in various industrial environments. IGBT modules combine the characteristics of MOSFETs and bipolar junction transistors, providing high input impedance and low on-state voltage.

Applications

  • General purpose inverters: Used to convert DC power to AC power in a variety of applications.
  • Small AC motor drives: Suitable for controlling the speed and torque of smaller AC motors.
  • Uninterruptible Power Supplies (UPS): Integrated into UPS systems to ensure continuous power supply during outages.
  • Power Supplies for Industrial Equipment: Utilized in the power supply units of various industrial machines.
  • Lighting Control Systems: Employed in advanced lighting control systems requiring efficient power switching.

Features

  • Voltage rating of 600V: Designed to operate in systems with a voltage up to 600 volts.
  • Current rating of 20A: Capable of handling a continuous current of 20 amperes.
  • Low saturation voltage: Minimizes power losses and enhances efficiency.
  • Fast switching speed: Enables rapid and precise control of power.
  • Compact size: Facilitates integration into space-constrained applications.
  • Isolated baseplate: Provides electrical isolation and improves thermal performance.

Benefits

  • High efficiency: Reduces power consumption and lowers operating costs.
  • Reliable performance: Ensures consistent operation in harsh conditions.
  • Simplified design: Facilitates easier integration into electronic circuits.
  • Compact solution: Enables the development of smaller and lighter power electronic systems.
  • Improved control: Offers precise and responsive power control capabilities.

Additional Details

The 6MBI20L-060 features an isolated baseplate, facilitating efficient heat dissipation. It is generally used with a heat sink to maintain optimal operating temperatures. The internal construction of the module incorporates several IGBT chips connected in parallel to achieve the specified current rating. Detailed specifications include parameters such as gate-emitter threshold voltage (Vge(th)), input capacitance (Cies), and thermal resistance (Rth(j-c)).

You May Also Be Interested in

Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess