EN
  • EN
  • DE

2SK2754-01S

Part No 2SK2754-01S
Manufacturer Fuji Electric
Catalog JFETs (Junction Field Effect)
Description N-channel MOS-FET / Trans MOSFET N-CH 450V 10A 3-Pin T-Pack(S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Fuji Electric
Win Source Part Number 159608-2SK2754-01S
Popularity Medium
Supply and Demand Status Limited
Family Name 2SK2754-01S
Introduction Date May 30, 1997
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian 2SK2754-01S CAD Model

Description

2SK2754-01S: Versatile N-Channel MOSFET for Energy-Efficient Solutions

The 2SK2754-01S is a versatile N-Channel MOSFET engineered for optimal performance in energy-efficient electronics. Designed with precision, it meets the rigorous demands of modern technologies by providing both reliability and power efficiency.

Applications

  • Battery Management Systems
  • Electric Vehicle Components
  • LED Drivers
  • Renewable Energy Systems
  • Power Management Circuits

Features and Benefits

  • High Drain Source Voltage: Enables use in high-voltage environments, expanding potential application fields.
  • Fast Switching Capability: Reduces delays in electronic systems, enhancing operational efficiency.
  • Reduced Gate Charge: Minimizes energy consumption during switching, maximizing power conservation.
  • Sturdy and Reliable: Built to last with high-quality materials, ensuring consistent performance over time.

Additional Details

Ideal for environments where power efficiency is paramount, the 2SK2754-01S offers exceptional thermal handling and fast electrical response. Whether used in automotive sectors or renewable energy projects, this MOSFET's reliable construction and energy-efficient design make it a preferred choice among engineers focused on sustainability and cost-effective solutions. Its adaptability and high-performance criteria make the 2SK2754-01S a standout component in its category.

You May Also Be Interested in

Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.6722
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Need more? Email Us
ON Semiconductor
JFET
Need more? Email Us
ON Semiconductor
JFET N-CH 50MA 3MCPH
Need more? Email Us
ON Semiconductor
NCH J-FET / JFET
Need more? Email Us
Panasonic
Need more? Email Us
ON Semiconductor
JFETs 25V 10mA
Lowest to $0.1419
Microchip Technology
JFET P-CH 30V 10MA TO18
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess