EN
  • EN
  • DE

2SK2647

Part No 2SK2647
Manufacturer Fuji Electric
Catalog Hard To Find
Description N-channel MOS-FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fuji Electric
Win Source Part Number 1127329-2SK2647
Manufacturer Homepage www.fujielectric.co.jp/eng/fdt/scd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SK2647 CAD Model

Description

The 2SK2647 is an N-channel power MOSFET produced by Fuji Electric. It's designed for high-speed switching and is commonly utilized in applications like switching power supplies, DC-DC converters, and motor control circuits. Key features include low on-resistance, fast switching speed, and robust avalanche energy capability, which are crucial for efficient and reliable power management.

Applications:

  • Switching Power Supplies (SMPS)
  • DC-DC Converters
  • AC Adapters
  • Uninterruptible Power Supplies (UPS)
  • Motor Control Circuits

Features:

  • N-Channel MOSFET
  • Low Drain-Source On-Resistance (RDS(on)) to minimize conduction losses
  • High-Speed Switching for efficient operation at high frequencies
  • High Avalanche Energy Capability for reliable performance under stress
  • Integrated Gate Resistor for improved gate control

Benefits:

  • Improves energy efficiency in power conversion due to reduced conduction losses.
  • Reduces switching losses in high-frequency applications, thereby increasing overall system efficiency.
  • Ensures reliable operation even under transient voltage conditions due to its robust avalanche energy capacity.
  • Simplifies gate drive design and reduces ringing with the integrated gate resistor.

The 2SK2647 MOSFET is characterized by its low on-resistance, effectively minimizing power dissipation during conduction and enhancing the overall efficiency of power conversion processes. Its high switching speed reduces switching losses, enabling higher operating frequencies and allowing for smaller component sizes. The MOSFET's robust avalanche energy capability assures reliable performance under transient conditions, improving system reliability. The integrated gate resistor aids in simplifying gate drive design and minimizes unwanted oscillations (ringing).

Essential technical specifications include Drain-Source Voltage (VDS), Gate-Source Voltage (VGS), and Continuous Drain Current (ID). Proper thermal management is paramount to maintain operation within the Safe Operating Area (SOA). The 2SK2647 is widely employed in a variety of power electronic applications due to its excellent performance characteristics and proven reliability.

You May Also Be Interested in

Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.8976 $83.7952
4+ $34.3774 $137.5096
6+ $33.3033 $199.8198
8+ $32.2291 $257.8328
10+ $31.1550 $311.5500
13+ $27.9314 $363.1082
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess