EN
  • EN
  • DE

2SK2639-01

Part No 2SK2639-01
Manufacturer Fuji Electric
Catalog JFETs (Junction Field Effect)
Description N-channel MOS-FET / Trans MOSFET N-CH Si 450V 10A 3-Pin(3+Tab) TO-3P
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Fuji Electric
Win Source Part Number 159564-2SK2639-01
Popularity Medium
Supply and Demand Status Balance
Family Name 2SK2639-01
Introduction Date May 30, 1997
ECCN EAR99
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian 2SK2639-01 CAD Model

Description

The 2SK2639-01 is a high-performance N-channel MOSFET transistor designed for a broad range of electronic applications. This component is specifically engineered to offer efficient switching capabilities and minimal on-resistance, making it ideal for high-speed circuit designs.

Features and Benefits

  • Low On-Resistance: The 2SK2639-01 is characterized by its low on-resistance, which ensures reduced power losses and improved efficiency in electronic circuits.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET is perfect for use in high-frequency applications, leading to enhanced performance and reduced energy consumption.
  • Compact Design: The small form factor of the 2SK2639-01 allows for integration into compact electronic assemblies, facilitating advanced, space-constrained designs.
  • Robust Thermal Stability: Designed with robust thermal management features, this MOSFET can maintain consistent performance even under varying thermal conditions, enhancing the reliability of the end products.

Applications

  • Power Supply Units: Due to its efficiency and thermal stability, the 2SK2639-01 is an excellent choice for power supply circuits in consumer and industrial electronics.
  • Motor Control: The component’s fast switching is suitable for motor control applications, providing precise control and energy efficiency.
  • Inverters: This MOSFET is also used in inverters for solar power systems, helping in the conversion from DC to AC with high efficiency.
  • Telecommunication Equipment: The high-speed performance makes it suitable for use in a variety of telecommunications gear.

Additional Details
While specific manufacturing details are not available for the 2SK2639-01, it builds upon globally accepted standards in MOSFET technology. It accommodates various circuit designs owing to its broad compatibility and is favored in environments that prioritize reliability and performance.

You May Also Be Interested in

ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us
ON Semiconductor
JFET N-CH 50MA 3MCPH
Need more? Email Us
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Need more? Email Us
Panasonic
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
ON Semiconductor
JFETs 25V 10mA
Lowest to $0.1419
Linear Integrated Systems
JFET 2 N-Channel (Dual) 25 V 500 mW Surface Mount 8-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us
Panasonic
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess