EN
  • EN
  • DE
  • IT

2SK2048-S

Part No 2SK2048-S
Manufacturer Fuji Electric
Catalog Miscellaneous
Description N-channel MOS-FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fuji Electric
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815426-2SK2048-S
Ultra Librarian 3D Model Ultra Librarian 2SK2048-S CAD Model

Description

The 2SK2048-S is an N-channel silicon power MOSFET from Fuji Electric. It's designed for high-current, high-speed switching applications. Its low on-resistance minimizes power loss and heat generation, contributing to higher efficiency.

Applications:

  • Switching Regulators
  • DC-DC Converters
  • Motor Control
  • Inverters
  • Power Amplifiers

Features:

  • N-Channel MOSFET
  • High Drain Current Capability
  • Low On-Resistance
  • High-Speed Switching
  • Avalanche Energy Rated

Benefits:

  • Improved Efficiency: The low on-resistance reduces power loss and heat generation, resulting in higher efficiency.
  • High Current Handling: Enables the MOSFET to handle large currents, making it suitable for demanding applications.
  • Fast Switching Speeds: Facilitates high-frequency operation, leading to smaller and more efficient designs.
  • Increased Reliability: The avalanche energy rating provides increased robustness against voltage transients.
  • Simplified Thermal Management: Reduced heat generation simplifies cooling requirements.

Technical Specifications (Typical):

  • Drain-Source Voltage (VDSS): 60V
  • Gate-Source Voltage (VGSS): ±20V
  • Continuous Drain Current (ID): 20A
  • Pulsed Drain Current (IDM): 60A
  • Power Dissipation (PD): 50W
  • Operating Junction Temperature (Tj): 150°C
  • Storage Temperature Range (Tstg): -55 to +150°C
  • On-Resistance (RDS(on)): 0.08 Ohm (typical)

The 2SK2048-S MOSFET from Fuji Electric is a versatile component suitable for a wide range of power switching applications, offering high performance and reliability.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Comet America, LP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess