The 2SK1818 is an N-channel silicon power MOSFET from Fuji Electric. It is designed for high-speed switching applications, exhibiting low on-resistance to enhance power conversion efficiency. This MOSFET is commonly employed in various power electronics circuits where performance and reliability are crucial.
Applications
- Switching power supplies
- DC-DC converters
- AC adapters
- Motor control circuits
- Uninterruptible Power Supplies (UPS)
Features
- N-Channel MOSFET
- High-Speed Switching
- Low On-Resistance (RDS(on))
- High Avalanche Energy Capability
- Enhancement Mode
Benefits
- Improved power efficiency due to the low on-resistance, minimizing power losses and heat generation.
- Faster switching speed enables operation in high-frequency circuits.
- Enhanced reliability in demanding applications due to its high avalanche energy capability.
- Simplified gate drive requirements owing to the enhancement mode operation.
- Compact package design facilitates integration into various systems.
Technical Specifications
Typical specifications for the 2SK1818 include:
- Drain-Source Voltage (VDSS): 600V
- Gate-Source Voltage (VGSS): ±30V
- Continuous Drain Current (ID): 5A
- RDS(on) (max): 1.8 Ohms
- Avalanche Energy (EAS): Specific value available in the datasheet
The 2SK1818 is generally available in a TO-220 or similar through-hole package. Always refer to the official Fuji Electric datasheet for detailed specifications, application notes, and safe operating area information.