EN
  • EN
  • DE

2SK1096MR-F82

Part No 2SK1096MR-F82
Manufacturer Fuji Electric
Catalog JFETs (Junction Field Effect)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Fuji Electric
Win Source Part Number 158876-2SK1096MR-F82
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK1096MR-F82 CAD Model

Description

Product Description

The 2SK1096MR-F82 is a robust N-channel MOSFET transistor that is engineered for high efficiency and performance in diverse electronic applications. This semiconductor device is designed to effectively handle high-speed switching and amplification tasks. Due to its superior design and reliability, it is an ideal choice for contemporary electronic circuits, offering a solution that blends power, speed, and efficacy.

Features and Benefits

  • High-Speed Switching: The 2SK1096MR-F82 excels in applications requiring rapid switching times, ensuring low power loss and high efficiency.
  • Low On-Resistance: This MOSFET offers a low drain-source on-resistance (RDS(on)), minimizing conductive losses, and enhancing operational efficiency.
  • Enhanced Thermal Performance: Equipped to handle significant thermal loads, the 2SK1096MR-F82 operates efficiently under high-temperature environments.
  • Reliability and Durability: Manufactured with cutting-edge technology, it ensures longevity and consistent performance in demanding applications.

Applications and Projects

  • Switch Mode Power Supplies (SMPS): Optimized for use in power supply units, improving energy efficiency and reducing electromagnetic interference.
  • Motor Control: Suitable for DC motor speed controllers, providing precise control over motor operations.
  • DC-DC Converters: Ideal for boosting the efficiency of converter circuits, offering improved power handling capabilities.
  • RF Amplifiers: Used in radio frequency amplification circuits to enhance signal strength and clarity.

Additional Details

The 2SK1096MR-F82 is part of a wider family of MOSFETs known for their rugged construction and energy efficiency. Its compact package ensures easy integration into PCB designs, making it versatile for small to large-scale projects. The device’s compliance with industrial standards guarantees that it meets stringent criteria for quality and safety. With these attributes, the 2SK1096MR-F82 serves as a pivotal component in enhancing the functionality and performance of electronic systems.

You May Also Be Interested in

Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.0982
ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.6722
ON Semiconductor
JFET N-CH 50MA 3MCPH
Need more? Email Us
Microchip Technology
JFET P-CH 30V 10MA TO18
Need more? Email Us
Rohm Semiconductor
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1998
Microchip Technology
JFET N-CH 40V TO18
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess