EN
  • EN
  • DE

2MBI600VXA-120E-50

Part No 2MBI600VXA-120E-50
Manufacturer Fuji Electric
Catalog Miscellaneous
Description IGBT MODULE (V series) 1200V / 600A / 2 in one package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fuji Electric
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815076-2MBI600VXA-120E-50
Ultra Librarian 3D Model Ultra Librarian 2MBI600VXA-120E-50 CAD Model

Description

The 2MBI600VXA-120E-50 is an IGBT (Insulated Gate Bipolar Transistor) module manufactured by Fuji Electric. It's designed for high-power switching applications where efficiency and reliability are critical. This module is well-suited for demanding industrial environments.

Applications:

  • Inverter drives for AC motors
  • Servo amplifiers
  • Uninterruptible Power Supplies (UPS)
  • Welding machines
  • Power factor correction (PFC) circuits
  • Renewable energy inverters (solar, wind)

Features:

  • High-speed switching characteristics
  • Low saturation voltage for reduced power losses
  • CSTBT (Carrier Stored Trench-Gate Bipolar Transistor) technology
  • Improved avalanche ruggedness
  • Isolated baseplate for simplified heatsinking
  • RoHS compliant

Benefits:

  • Increased energy efficiency, reducing operating costs
  • Smaller and lighter system designs
  • Enhanced system reliability and longer lifespan
  • Simplified thermal management
  • Environmentally responsible design

Specifications:

The 2MBI600VXA-120E-50 IGBT module typically features a collector-emitter voltage (Vces) of 1200V and a collector current (Ic) of 600A. The gate-emitter voltage (Vges) is generally around ±20V. It includes a free-wheeling diode for inductive load protection. The module's operating temperature typically ranges from -40°C to +150°C. The CSTBT technology used in this module results in lower on-state voltage and faster switching speeds compared to conventional IGBTs. The isolated baseplate allows for efficient heat dissipation, which is crucial in high-power applications. The module is designed for screw mounting to a heatsink. It is commonly used in applications requiring high power and high switching frequencies. The input capacitance is relatively low. The module's construction is optimized for low inductance to minimize voltage overshoot during switching. It also has enhanced short-circuit withstand capability.

You May Also Be Interested in

Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Comet America, LP
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess