EN
  • EN
  • DE

2MBI150VA-120-50

Part No 2MBI150VA-120-50
Manufacturer Fuji Electric
Catalog Hard To Find
Description IGBT MODULE (V series) 1200V / 150A / 2 in one package
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Fuji Electric
Win Source Part Number 1123618-2MBI150VA-120-50
Manufacturer Homepage www.fujielectric.co.jp/eng/fdt/scd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2MBI150VA-120-50 CAD Model

Description

The 2MBI150VA-120-50 is an IGBT (Insulated Gate Bipolar Transistor) module manufactured by Fuji Electric. This module is designed for high-power, high-frequency switching applications, offering reliable performance and efficient power control. It combines the advantages of MOSFETs and bipolar transistors, providing both high input impedance and low on-state voltage, ideal for use in inverter and power supply applications.

Applications

  • Inverter Systems: Used in solar inverters to convert DC power from solar panels into AC power for grid connection.
  • UPS (Uninterruptible Power Supplies): Employed in UPS systems to provide backup power during power outages.
  • Motor Drives: Integrated into AC motor drives to control the speed and torque of electric motors.
  • Welding Machines: Used in welding equipment to regulate the welding current precisely.
  • Induction Heating Systems: Utilized in induction heating applications for precise temperature control.

Features

  • High-Speed Switching: Enables fast switching speeds, reducing switching losses and improving efficiency.
  • Low Saturation Voltage: Minimizes power dissipation and enhances overall performance.
  • High Input Impedance: Simplifies gate drive requirements, reducing system complexity.
  • Isolated Baseplate: Provides electrical isolation between the terminals and the mounting base for enhanced safety.
  • Robust Design: Designed for reliable operation in demanding industrial environments.

Benefits

  • Improved Efficiency: Reduces energy consumption and lowers operating costs due to low saturation voltage and fast switching capabilities.
  • Enhanced Reliability: Ensures stable and dependable operation, minimizing downtime in critical applications.
  • Simplified System Design: High input impedance simplifies gate driving, reducing the need for complex driver circuitry.
  • Compact Size: Enables the development of smaller and more compact power electronic systems.
  • Increased Safety: Isolated baseplate enhances safety by preventing electrical shock hazards.

Additional Details

The 2MBI150VA-120-50 includes internal free-wheeling diodes for reverse recovery. Its construction uses high-quality materials to withstand thermal stress and ensure long-term reliability. The module is designed for mounting on a heatsink to facilitate efficient heat dissipation. Key specifications include collector-emitter voltage (VCE), collector current (IC), and gate-emitter voltage (VGE). Detailed datasheets provide comprehensive information on electrical characteristics, thermal performance, and application guidelines for optimal usage. This module is particularly suited for applications requiring high efficiency and robust performance in harsh industrial conditions.

You May Also Be Interested in

Fuji Electric
N-channel MOS-FET
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $52.9243 $52.9243
3+ $43.4251 $130.2753
4+ $42.0681 $168.2724
5+ $40.7110 $203.5550
7+ $39.3540 $275.4780
9+ $35.2829 $317.5461
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 403 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess