EN
  • EN
  • DE

2MBI150VA-120-50-M

Part No 2MBI150VA-120-50-M
Manufacturer Fuji Electric
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1181382-2MBI150VA-120-50-M
Categories Custom Parts
Manufacturer Fuji Electric
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2MBI150VA-120-50-M CAD Model

Description

The 2MBI150VA-120-50-M is an IGBT (Insulated Gate Bipolar Transistor) module manufactured by Fuji Electric. This module is designed for high-power switching applications, offering efficient and reliable performance in various industrial settings. It is typically used in inverters, power supplies, and other power electronic systems requiring robust and efficient switching capabilities.

Applications

  • Inverter Drives: Used in variable frequency drives (VFDs) for controlling motor speed in industrial applications.
  • Uninterruptible Power Supplies (UPS): Provides reliable power backup in case of power outages.
  • Welding Machines: Powers the high-current output for welding processes.
  • Induction Heating: Generates heat through electromagnetic induction for industrial heating applications.
  • Renewable Energy Systems: Employed in solar inverters and wind turbine converters.

Features

  • High Blocking Voltage: 1200V voltage rating suitable for high-power applications.
  • Low Saturation Voltage: Minimizes power loss and improves efficiency.
  • High-Speed Switching: Enables efficient operation at high frequencies.
  • Isolated Baseplate: Simplifies heat sink mounting and provides electrical isolation.
  • Integrated Gate Resistors: Reduces external component count and improves reliability.

Benefits

  • Improved Energy Efficiency: Reduces energy consumption due to lower losses.
  • Enhanced System Reliability: Robust design ensures stable and dependable operation.
  • Simplified System Design: Integrated features reduce the need for external components.
  • Compact Size: Space-saving design for high-power applications.
  • Reduced Cooling Requirements: Lower power dissipation reduces the need for extensive cooling.

Additional Details

The 2MBI150VA-120-50-M features a compact design with an isolated baseplate, facilitating easy mounting on heat sinks. The module incorporates internal gate resistors, which enhance the overall reliability and simplify the design process by reducing the need for external components. Its electrical characteristics include a collector-emitter voltage (Vce) rating of 1200V, collector current (Ic) rating of 150A, and low saturation voltage, making it suitable for high-power switching applications. The module is designed to operate within a specified temperature range, ensuring stable performance in diverse operating conditions. The robust construction and high-quality materials contribute to its long-term reliability and performance in demanding industrial environments. Proper thermal management is crucial for optimal performance and longevity of the module.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us
Renesas Electronics America
9Mb ZBT 256K x 36 w/ 2.5V I/O, Pipelined SRAM
Need more? Email Us
Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us
Voltage Multipliers Inc.
Need more? Email Us
Molex, LLC
2.00mm Pitch, Milli-Grid Female Crimp Terminal, 0.76µm Select Gold Plating, Bag, Lead free
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Inchange Semiconductor Company Limited
Need more? Email Us
Molex, LLC
FFC/FPC Connector, Vertical, Surface Mount, ZIF Receptacle, 17 Circuits
Lowest to $1.3710

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess