The 2MBI150U4H-120-50 is an IGBT module manufactured by Fuji Electric. It is designed for high-power switching applications, typically found in inverter systems, motor drives, and power supplies.
Applications:
- Inverter Systems
- AC and DC Motor Drives
- Uninterruptible Power Supplies (UPS)
- Welding Machines
- General Purpose Inverters
Features:
- IGBT Module
- High Voltage Capability
- High Current Capability
- Low Saturation Voltage (VCE(sat))
- Fast Switching Speed
Benefits:
- Efficient power conversion due to low VCE(sat), resulting in reduced power losses.
- Suitable for high-power applications, offering greater design flexibility.
- High-speed switching minimizes switching losses, thereby improving overall efficiency.
- Offers robust and reliable performance in demanding industrial environments.
- Simplified system design due to the integrated module structure.
Specifications:
Typical specifications for the 2MBI150U4H-120-50 include:
- Collector-Emitter Voltage (VCE): 1200V
- Collector Current (IC): 150A
- Gate-Emitter Voltage (VGE): ±20V
- Saturation Voltage (VCE(sat)): 2.8V (typical)
- Operating Junction Temperature (Tj): 150°C
Note: Always consult the official Fuji Electric datasheet for the most accurate and up-to-date specifications.