EN
  • EN
  • DE

PP14-1-.100A-OA-S

Part No PP14-1-.100A-OA-S
Manufacturer Sensata Technologies/Airpax
Catalog Circuit Protection Accessories
Description Circuit Breaker Magnetic Circuit Protectors 1Pole 0.1A 2-Pin
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Current Rating 100 mA
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Panel
Number of Poles 1
Packaging Bulk
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1085878-PP14-1-.100A-OA-S
Categories Circuit Protection Accessories
Manufacturer Sensata Technologies/Airpax
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PP14-1-.100A-OA-S CAD Model

Description

The PP14-1-.100A-OA-S is a snap-action, rocker-actuated circuit breaker manufactured by Sensata Technologies/Airpax. It provides reliable overcurrent protection for a wide range of applications. This breaker is designed for single-pole, single-throw (SPST) operation and features a trip-free mechanism, ensuring circuit interruption even if the reset button is held during an overcurrent condition.

Applications

  • Power supplies
  • Industrial equipment
  • Marine applications
  • Transportation equipment
  • Generator sets

Features

  • Rocker actuation: Provides easy manual reset and on/off switching.
  • Snap-action mechanism: Ensures quick and reliable circuit interruption.
  • Trip-free design: Prevents the breaker from being held closed during an overcurrent.
  • Compact size: Allows for easy integration into space-constrained applications.
  • High inrush current withstand: Able to handle high surge currents without nuisance tripping.

Benefits

  • Reliable overcurrent protection: Protects circuits and equipment from damage due to overcurrent conditions.
  • Easy to use: Simple rocker actuation for manual reset and on/off switching.
  • Safe operation: Trip-free design ensures circuit interruption even if the reset button is held.
  • Space-saving design: Compact size allows for easy integration into various applications.
  • Long-lasting performance: Durable construction ensures reliable performance over time.

Additional Details

The PP14-1-.100A-OA-S has a current rating of 0.100 Amps. It is designed to operate at voltages up to 250 VAC or 50 VDC. The operating temperature range is typically from -40°C to +85°C. The breaker is constructed with high-quality materials for durability and long-lasting performance. It is typically mounted using a snap-in design.

You May Also Be Interested in

Littelfuse Inc.
FUSE PTD BRASS RIVET CDA 260/270
Need more? Email Us
Schurter Inc.
CARRIER FUSE FIO/FIN SCREW TYPE
Need more? Email Us
Littelfuse Inc.
FUSE NUT ACS
Need more? Email Us
Littelfuse Inc.
CONTACT DFK TIN 0.5 1.0 QMM
Need more? Email Us
Eaton Bussmann
FUSE CLIP 15A SPRING BRASS
Lowest to $7.3158
AL
American Electrical Inc.
ALARM SWITCH 1NO 1 NC CONTACTS
Lowest to $133.6012
Littelfuse Inc.
FUSE CONTACT DFK 1.5/2.5MM2 TIN
Lowest to $0.2874
Littelfuse Inc.
FUSE RUBBER WASHER ACS
Lowest to $0.4703
TE Connectivity
COVER
Lowest to $0.8659

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess