EN
  • EN
  • DE

2DI50Z-120

Part No 2DI50Z-120
Manufacturer Fuji Electric
Catalog Hard To Find
Description POWER TRANSISTOR MODULE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fuji Electric
Win Source Part Number 1123562-2DI50Z-120
Manufacturer Homepage www.fujielectric.co.jp/eng/fdt/scd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2DI50Z-120 CAD Model

Description

The 2DI50Z-120 is an IGBT (Insulated Gate Bipolar Transistor) module manufactured by Fuji Electric. This module is designed for high-power switching applications, providing efficient and reliable performance in various industrial settings.

Applications:

  • Inverters: Used in industrial inverters to convert DC power to AC power for motor control and power generation.
  • UPS (Uninterruptible Power Supplies): Employed in UPS systems to provide backup power during power outages.
  • Welding machines: Integrated into welding machines for precise control of welding current and voltage.
  • Induction heating: Utilized in induction heating systems for efficient heating of metals.
  • Motor drives: Applied in motor drive systems to control the speed and torque of electric motors.

Features:

  • High Voltage and Current Handling: Capable of switching high voltages and currents, suitable for demanding applications.
  • Low Saturation Voltage: Minimizes power loss during conduction, improving overall efficiency.
  • Fast Switching Speed: Enables efficient switching operation, reducing switching losses.
  • Isolated Baseplate: Provides electrical isolation between the module and the mounting surface.

Benefits:

  • High Efficiency: Reduces energy consumption and lowers operating costs.
  • Reliable Performance: Ensures stable and consistent operation in harsh industrial environments.
  • Compact Design: Allows for space-saving integration into various systems.
  • Improved System Performance: Enhances the overall performance of power conversion systems.

Additional Details:

The 2DI50Z-120 typically features a collector-emitter voltage (VCES) of 1200V and a collector current (IC) of 50A. It comes in a compact package designed for efficient heat dissipation. It's crucial to consult the datasheet for detailed specifications regarding gate drive requirements, thermal resistance, and other performance parameters.

You May Also Be Interested in

Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess