EN
  • EN
  • DE

FM25F01B-SO-T-G

Part No FM25F01B-SO-T-G
Manufacturer FUDAN MICRO
Catalog Custom Parts (E - I)
Description SOP-8 Nor Flash Rohs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1155060-FM25F01B-SO-T-G
Categories Custom Parts
Manufacturer FUDAN MICRO
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FM25F01B-SO-T-G CAD Model

Description

The FM25F01B-SO-T-G is a 1 Mbit Serial Flash Memory device manufactured by FUDAN MICRO. It utilizes a standard Serial Peripheral Interface (SPI) for communication, making it suitable for a wide range of embedded systems and data storage applications.

Applications:

  • Data storage in embedded systems
  • Boot code storage
  • Configuration data storage
  • Firmware storage and updates
  • Data logging

Features:

  • 1 Mbit (128 Kbytes) Flash Memory
  • Standard SPI Interface: Supports SPI Modes 0 and 3
  • Single Voltage Supply: 2.7V to 3.6V
  • Fast Read/Write Operations
  • Sector Erase (4KB), Block Erase (32KB/64KB), and Chip Erase
  • Write Protection: Hardware Write Protection
  • Low Power Consumption
  • Small Outline Package (SOP)
  • RoHS Compliant

Benefits:

  • Non-volatile storage for critical data
  • Easy integration with microcontrollers via SPI
  • Flexible erase options for efficient memory management
  • Protection against accidental data corruption
  • Extended battery life in portable devices due to low power consumption
  • Compact footprint for space-constrained applications
  • Environmentally friendly

Specifications:

  • Memory Size: 1 Mbit (128 Kbytes)
  • Interface: SPI (Serial Peripheral Interface)
  • Operating Voltage: 2.7V to 3.6V
  • Operating Temperature Range: -40°C to +85°C
  • Clock Frequency: Up to 80 MHz
  • Write Cycle Time: 5 ms (typical)
  • Erase Cycle Time: 100 ms (typical)
  • Data Retention: 20 years
  • Package: SOIC-8 (Small Outline Integrated Circuit)

The FM25F01B-SO-T-G's SPI interface allows for easy communication with a variety of microcontrollers and processors. The multiple erase options (sector, block, and chip erase) provide flexibility in memory management. The hardware write protection feature prevents accidental data corruption, ensuring data integrity. Its low power consumption is beneficial for battery-powered applications. The SOIC-8 package is a standard surface-mount package, making it easy to integrate into printed circuit boards. The device's 20-year data retention ensures that stored data remains intact for a long period. The operating temperature range allows for use in a variety of environments. This device provides a reliable and cost-effective solution for non-volatile memory storage in embedded systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
French Electronic Distributor since 1988
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Intel
Contact for details
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Gennum
IC RECEIVER GENNUM LED 44MQFP / Receiver 44-MQFP (10x10)
Need more? Email Us
IQD Frequency Products Ltd
French Electronic Distributor since 1988
Need more? Email Us
ABB Embedded Power
07DC92R3101 Digital I/o Module
Need more? Email Us
Finisar Corporation
TXRX SFP+ MULTI 10GB/S 850NM / Transceiver Module Ethernet, Fibre Channel 10.5Gbps 850nm 3.3V LC Duplex Pluggable, SFP+
Lowest to $52.1452

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1964 $57.9380
715+ $0.1617 $115.6155
1,115+ $0.1559 $173.8285
1,530+ $0.1513 $231.4890
1,970+ $0.1467 $288.9990
2,655+ $0.1305 $346.4775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess