EN
  • EN
  • DE

VNC2-48L1B-REEL

Part No VNC2-48L1B-REEL
Manufacturer FTDI, Future Technology Devices International Ltd
Catalog OEM Parts (T - Z)
Description VNC2-48L1B-REEL; 16bit MPU Microcontroller; 48MHz; 256 kB E-Flash; 48-Pin LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LQFP
Data Bus Width 16 b
Data Rate 480 Mbps
Frequency 48 MHz
Height 1.4 mm
Interface SPI, UART, USB
Lead Free Yes
Length 7 mm
Max Frequency 48 MHz
Maximum Operating Temperature 85 °C
Memory Size 256 kB
Memory Type FLASH
Min Operating Temperature -40 °C
Min Supply Voltage 1.62 V
Mount Surface Mount
Number of Pins 48
Number of PWM Channels 1
Number of Timers/Counters 4
Operating Supply Current 25 mA
Operating Supply Voltage 3.3 V
Packaging Cut Tape
RAM Size 16 kB
RoHS Compliant
Weight 181.692094 mg
Width 7 mm
Win Source Part Number 1103967-VNC2-48L1B-REEL
Categories OEM Parts(T-Z)
Manufacturer FTDI, Future Technology Devices International Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VNC2-48L1B-REEL CAD Model

Description

The VNC2-48L1B-REEL is a cutting-edge USB Host / Slave Controller IC from FTDI, Future Technology Devices International Ltd. This versatile component is part of FTDI's Vinculum-II (VNC2) family, which is renowned for providing easy interfacing between peripheral hardware and USB host/slave controllers.

Key Features and Benefits

  • USB 2.0 Compliant: The VNC2-48L1B-REEL is fully compliant with USB 2.0 specifications, ensuring seamless integration with a wide range of USB devices.
  • Dual Role USB Capability: This IC can act as both a USB host and a USB slave (device), providing flexibility for various application requirements.
  • Integrated 16-bit Microprocessor: The device is equipped with a 16-bit microprocessor and an embedded 256KB of Flash memory, facilitating robust and intelligent control.
  • Enhanced Connectivity: It features a range of interfaces including UART, FIFO, PWM, SPI, and I2C, enabling connectivity with a broad spectrum of peripheral components.
  • Pre-programmed Firmware: The IC comes with pre-programmed firmware that includes a range of common USB device classes, simplifying development.
  • RoHS Compliant: Compliance with RoHS standards ensures that the VNC2-48L1B-REEL meets environmental and safety requirements.

Applications

The VNC2-48L1B-REEL is an ideal solution for developers looking to add USB connectivity to their designs. It is particularly well-suited for applications such as:

  • Industrial Control Systems
  • Data Logging and Transfer Devices
  • Interface Bridging for Peripheral Devices
  • Medical and Scientific Instrumentation
  • Embedded Systems requiring USB Host functionality

Package and Availability

The VNC2-48L1B-REEL is available in a compact, lead-free, 48-pin LQFP package. It is offered on a reel, facilitating efficient handling and manufacturing processes for high-volume production. FTDI provides comprehensive technical support, including datasheets, application notes, and software development tools, to assist with the integration of the VNC2-48L1B-REEL into various applications.

You May Also Be Interested in

STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Kemet
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.9253 $69.8506
4+ $28.6567 $114.6268
6+ $27.7612 $166.5672
8+ $26.8657 $214.9256
10+ $25.9701 $259.7010
13+ $23.2836 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 320 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess