EN
  • EN
  • DE
  • IT

VMUSIC2

Part No VMUSIC2
Manufacturer FTDI, Future Technology Devices International Ltd
Catalog Custom Parts (U - Z)
Description USB Flash Disk/UART, FIFO, SPI, MP3 Player (not offered in your region)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package Module
Color Grey
Density 500 kb
Interface SPI, Serial, USB
Lead Free Lead Free
Lead Pitch 2 mm
Material Plastic
Max Operating Temperature 85 °C
Max Supply Voltage 5.25 V
Min Operating Temperature -30 °C
Min Supply Voltage 4.75 V
Number of Drivers 1
Number of Receivers 1
Operating Supply Voltage 5 V
Packaging Bulk
REACH SVHC No SVHC
RoHS Compliant
Win Source Part Number 1223243-VMUSIC2
Categories Custom Parts
Manufacturer FTDI, Future Technology Devices International Ltd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VMUSIC2 CAD Model

Description

FTDI's VMUSIC2 - USB MP3 Music Module

The VMUSIC2 module from Future Technology Devices International Ltd (FTDI) is a versatile USB MP3 music player module that enables rapid integration of MP3 playback functionality into a wide array of electronic applications. Designed with simplicity in mind, it offers a straightforward solution for adding high-quality audio playback from USB flash drives to any system with a UART interface.

Key Features

  • Plug-and-Play: The VMUSIC2 module is ready to use out of the box. It supports USB 2.0 full-speed operation and is capable of playing MP3 and WAV audio files directly from a USB flash drive.
  • UART Interface: With a simple UART interface, the module can be easily controlled by a host microcontroller, allowing for integration with existing systems and custom applications.
  • Command Set: The module accepts a variety of simple command strings for playback control, such as play, pause, stop, and volume adjustment, making it highly accessible for developers.
  • Flexible Power Supply: VMUSIC2 can operate on a wide range of supply voltages, accommodating various design requirements without the need for additional power regulation components.
  • Compact Design: The small form factor of the module ensures it can be integrated into designs where space is at a premium without compromising functionality.

Applications

The VMUSIC2 is ideal for a multitude of applications, including but not limited to:

  • Home entertainment systems
  • Automotive audio
  • Public address systems
  • Interactive kiosks
  • Alarm clocks and talking devices

Technical Specifications

  • Supported File Formats: MP3 and WAV
  • Interface: UART
  • Supply Voltage: 4.5V to 5.5V
  • Dimensions: 40.0mm x 36.0mm

With the VMUSIC2, FTDI provides a reliable and user-friendly module that simplifies the task of incorporating high-quality audio playback into a variety of electronic projects. Its robust design and comprehensive feature set make it an excellent choice for designers and hobbyists alike looking to enhance their projects with audio capabilities.

You May Also Be Interested in

Taiyo Yuden
1210 10 uF 50 V ±10% X7S SMT Multilayer Ceramic Chip Capacitor
Lowest to $0.1305
XFMRS Inc.
Need more? Email Us
Texas Instruments
Need more? Email Us
Torex Semiconductor Ltd
Lowest to $0.7725
Vishay
DIODE GEN PURP 600V 2A DO214AA / Diode Standard 600 V 2A Surface Mount DO-214AA (SMB)
Lowest to $0.2725
Cortina
Need more? Email Us
Torex Semiconductor Ltd
Need more? Email Us
Panjit
Need more? Email Us
Rohm Semiconductor
Lowest to $24.4814

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.1695 $78.3390
4+ $32.1402 $128.5608
6+ $31.1353 $186.8118
8+ $30.1305 $241.0440
10+ $29.1268 $291.2680
14+ $26.1134 $365.5876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess