EN
  • EN
  • DE

USB-RS232-PCBA

Part No USB-RS232-PCBA
Manufacturer FTDI, Future Technology Devices International Ltd
Catalog Custom Parts (U - Z)
Description IC Development Module USB-RS232 5V Usb-a Plug Pcb, Usbmadeez-uart Series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package Module
Connector Type PCB, USB
Data Rate 1 Mbps
Interface RS-232, UART, USB
Lead Free Lead Free
Max Operating Temperature 85 °C
Max Supply Voltage 3.4 V
Min Operating Temperature -40 °C
Min Supply Voltage 3.2 V
Mount Through Hole
Number of Channels 1
Output Type RS-232
Packaging Bulk
REACH SVHC No SVHC
RoHS Compliant
Termination Solder
Win Source Part Number 1195474-USB-RS232-PCBA
Categories Custom Parts
Manufacturer FTDI, Future Technology Devices International Ltd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian USB-RS232-PCBA CAD Model

Description

FTDI USB-RS232-PCBA Overview

The USB-RS232-PCBA from FTDI, Future Technology Devices International Ltd, is a compact and reliable solution designed to provide seamless connectivity between USB and RS232 interfaces. This product is a part of FTDI's range of USB interface integrated circuit devices, which are renowned for their high performance and ease of use. The USB-RS232-PCBA is particularly suitable for applications that require a quick and straightforward way of integrating a USB to serial UART (Universal Asynchronous Receiver/Transmitter) bridge.

Key Features

  • USB to RS232 Conversion: The board converts signals between the USB and RS232 protocols, allowing for communication with serial devices.
  • FT232RQ USB UART IC: At the heart of the PCB is FTDI's FT232RQ USB to serial UART interface IC, which provides high-speed data transfer and minimal latency.
  • Driver Support: FTDI offers extensive driver support for a variety of operating systems, ensuring compatibility and ease of integration.
  • USB 2.0 Full Speed Compatible: The board is designed to be compatible with USB 2.0 full-speed specifications, offering reliable performance.
  • LED Indicators: Equipped with LEDs for power and data transfer status, providing visual feedback during operation.
  • Compact Design: The small form factor of the PCB makes it ideal for incorporating into existing systems or for use in portable applications.

Applications

The USB-RS232-PCBA is versatile and can be used in various applications, including industrial control, healthcare monitoring devices, POS terminals, and more. Its robust design and reliable data transfer capabilities make it suitable for both hobbyist projects and professional applications where a stable connection between USB and serial devices is required.

Quality and Reliability

FTDI is known for its commitment to quality, and the USB-RS232-PCBA is built to meet the highest standards. The board is designed for durability and long-term reliability, ensuring that it can withstand the rigors of daily use in demanding environments.

With its combination of performance, versatility, and quality, the FTDI USB-RS232-PCBA is an excellent choice for anyone in need of a reliable USB to RS232 conversion solution.

You May Also Be Interested in

Inphi Corporation
Need more? Email Us
Anaren
RF DIR COUPLER 2.3GHZ-2.9GHZ SMD / RF Directional Coupler LTE, WiMAX 2.3GHz ~ 2.9GHz 30dB 200W 2520 (6450 Metric)
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Xilinx Inc.
Lowest to $32.1751
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
Rochester Electronics
Need more? Email Us
Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us
Zarlink
Need more? Email Us
Xicor Inc.
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess