EN
  • EN
  • DE

FT839ND1-RT

Part No FT839ND1-RT
Manufacturer Fremont Micro Devices USA
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE CTRLR CC/CV, 3% CABLE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Fremont Micro Devices USA
Packaging Reel - TR
Status Active
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 650V
Topology Flyback
Voltage - Start Up 15.5V
Supply Voltage - Operating 6 V to 30 V
Duty Cycle 47%
Fault Protection Current Limiting, Open Loop, Over Temperature, Over Voltage
Control Operating Temperature -40°C to 150°C (TJ)
Case / Package 8-SOP
Mounting Surface Mount
Win Source Part Number 1040342-FT839ND1-RT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FT839ND1-RT CAD Model

Description

The FT839ND1-RT from Fremont Micro Devices USA is a highly integrated offline flyback converter controller IC. It features constant current (CC) and constant voltage (CV) regulation, as well as a variety of protection features, making it ideal for a wide range of applications, including power adapters, chargers, and industrial control systems.

The FT839ND1-RT operates in a flyback topology, which is a popular choice for offline power supplies due to its simplicity and efficiency. The IC integrates all of the necessary components for a flyback converter, including a high-voltage power switch, a primary-side current sensor, and a feedback loop controller. This makes it very easy to design and build a complete power supply using the FT839ND1-RT.

The FT839ND1-RT features a wide input voltage range of 6V to 30V, making it compatible with a variety of AC and DC power sources. The output voltage and current can be programmed to meet the specific needs of the application. The IC also features a number of protection features, including over-current protection, over-voltage protection, and over-temperature protection.

Here are some of the key features and benefits of the FT839ND1-RT:

  • Integrated flyback converter controller IC
  • Constant current (CC) and constant voltage (CV) regulation
  • Wide input voltage range of 6V to 30V
  • Programmable output voltage and current
  • High efficiency
  • Over-current protection
  • Over-voltage protection
  • Over-temperature protection
  • Small footprint and easy to use

The FT839ND1-RT is available in an 8-pin SOIC package. It is a lead-free and RoHS compliant device.

Here are some examples of applications where the FT839ND1-RT can be used:

  • Power adapters
  • Chargers
  • Industrial control systems
  • Consumer electronics
  • Medical devices
  • Telecom equipment
  • Networking equipment
  • Computer peripherals
  • Lighting systems

The FT839ND1-RT is a versatile and reliable offline flyback converter controller IC that can be used in a wide range of applications. It is easy to use and offers a variety of features and benefits, making it a good choice for designers of power supplies.

Here is a more detailed description of some of the FT839ND1-RT's key features and benefits:

  • Constant current (CC) and constant voltage (CV) regulation: The FT839ND1-RT features both CC and CV regulation, making it ideal for applications where a constant current or voltage is required. For example, the FT839ND1-RT can be used to design a power adapter for a battery-powered device. The power adapter can be configured to provide a constant current to charge the battery, and then switch to a constant voltage mode once the battery is fully charged.
  • Wide input voltage range: The FT839ND1-RT has a wide input voltage range of 6V to 30V, making it compatible with a variety of AC and DC power sources. This makes it a good choice for applications where the input voltage may vary, such as in portable devices or in industrial environments.
  • Programmable output voltage and current: The output voltage and current of the FT839ND1-RT can be programmed to meet the specific needs of the application. This makes it very versatile and can be used in a wide range of applications. For example, the FT839ND1-RT can be used to design a power supply for a variety of electronic devices, such as smartphones, tablets, laptops, and TVs.
  • High efficiency: The FT839ND1-RT is a highly efficient flyback converter controller IC. This means that it converts a large percentage of the input power to the output power, with very little loss. This is important for applications where battery life is a concern, such as in portable devices.
  • Over-current protection: The FT839ND1-RT features over-current protection to prevent damage to the IC and other components in the power supply in the event of a short circuit. This makes the FT839ND1-RT a reliable and safe choice for power supply designs.
  • Over-voltage protection: The FT839ND1-RT also features over-voltage protection to prevent damage to the IC and other components in the power supply in the event of a voltage surge. This makes the FT839ND1-RT a robust and reliable choice for power supply designs.
  • Over-temperature protection: The FT839ND1-RT features over-temperature protection to prevent damage to the IC in the event of overheating. 

You May Also Be Interested in

Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
405+ $0.1427 $57.7935
990+ $0.1171 $115.9290
1,530+ $0.1134 $173.5020
2,110+ $0.1097 $231.4670
2,725+ $0.1062 $289.3950
3,645+ $0.0952 $347.0040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,580 pieces
MOQ: 405 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess