EN
  • EN
  • DE

XPC860SRCZP50D4

Part No XPC860SRCZP50D4
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Halogen Free Not Halogen Free
RoHS Non-Compliant
Win Source Part Number 1105919-XPC860SRCZP50D4
Categories OEM Parts(T-Z)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XPC860SRCZP50D4 CAD Model

Description

The XPC860SRCZP50D4 is a communication processor from the PowerQUICC family, manufactured by NXP Semiconductors (formerly Freescale). It's designed for embedded applications requiring robust networking capabilities and general-purpose processing. It integrates a PowerPC core with a range of peripherals to offer a comprehensive system-on-a-chip solution.

Applications

  • Networking devices like routers, switches, and gateways
  • Industrial automation and control systems
  • Telecommunications equipment
  • Embedded systems requiring real-time processing and communication
  • Data acquisition systems

Features

  • PowerPC core: Provides a powerful processing engine for a variety of tasks.
  • 50 MHz clock speed: Offers a balance between performance and power efficiency.
  • Integrated Ethernet controller: Enables network connectivity.
  • UART and serial interfaces: Facilitate communication with other devices.
  • Memory controller: Supports various memory types, including SDRAM and flash.
  • DMA controller: Allows for efficient data transfer between peripherals and memory.
  • Low-power design: Suitable for battery-powered or energy-sensitive applications.

Benefits

  • High performance: Delivers adequate processing power for demanding applications.
  • Cost-effective: Reduces the need for external components, lowering system cost.
  • Simplified design: The integrated peripherals simplify system design and reduce development time.
  • Improved reliability: The integrated design reduces the number of external connections, enhancing system reliability.
  • Flexibility: The configurable peripherals and memory interfaces provide flexibility for various applications.

Technical Specifications

The XPC860SRCZP50D4 operates at 50 MHz and features a 32-bit data bus. It includes an integrated Ethernet controller, UARTs, serial interfaces, and a memory controller that supports SDRAM and flash memory. The DMA controller enables efficient data transfers, and the low-power design makes it suitable for energy-conscious applications. The device is typically packaged in a BGA (Ball Grid Array) for surface mount assembly.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us
Hewlett Packard
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
TDK Corporation
3-terminal Filters
Need more? Email Us
TE Connectivity
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
TE Connectivity
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess