The XPC850ZT50BT is a PowerQUICC processor from Freescale (now NXP). It is an embedded processor designed for applications that require efficient processing, versatile connectivity, and reliable performance. The integration of a processing core with a variety of peripherals makes it suitable for diverse embedded systems.
Applications
- Networking devices (routers, switches, hubs)
- Industrial control systems
- Telecommunications equipment
- Embedded servers
- Data acquisition systems
Features
- PowerQUICC Architecture: Built on the PowerQUICC architecture, offering efficient processing and low power consumption.
- Integrated Ethernet Controller: Provides Ethernet connectivity for network communication.
- Serial Communication Interfaces: Includes UART and other serial interfaces for communication with peripherals.
- Memory Controller: Manages memory access for efficient data processing and storage.
- Timers and Counters: Provides timing and counting capabilities for real-time applications.
- DMA Controller: Supports direct memory access for high-speed data transfers.
Benefits
- Versatile Connectivity: Offers a wide range of interfaces for communication with various peripherals and networks.
- Efficient Processing: Delivers efficient processing for embedded control tasks.
- Simplified System Design: Integrated peripherals reduce the need for external components, simplifying the design process.
- Cost-Effective Solution: Integrated features minimize overall system cost.
- Enhanced Performance: DMA controller enables high-speed data transfers, optimizing system performance.
- Real-Time Capabilities: Timers and counters support precise timing and control for real-time applications.
Additional Details
The XPC850ZT50BT typically operates at a clock frequency of 50 MHz, as indicated by the part number. It integrates an Ethernet controller for network connectivity and features multiple serial communication interfaces, including UARTs, for interfacing with various peripherals. Its memory controller facilitates efficient memory access and management. The device's integrated timers and counters are essential for timing and control operations in real-time applications. A DMA controller supports high-speed data transfers, improving overall system performance. The PowerQUICC architecture provides a flexible and efficient platform for various embedded applications. It is typically packaged in a BGA (Ball Grid Array) package. Refer to the datasheet for detailed specifications, including power requirements, operating temperature range, and package information.