EN
  • EN
  • DE

XPC850SRZT80BT

Part No XPC850SRZT80BT
Manufacturer Freescale Semiconductor - NXP
Catalog Custom Parts (U - Z)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1181348-XPC850SRZT80BT
Categories Custom Parts
Manufacturer Freescale Semiconductor - NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XPC850SRZT80BT CAD Model

Description

The XPC850SRZT80BT is a PowerQUICC™ processor from NXP Semiconductors (formerly Freescale). It's a highly integrated communications processor built around a PowerPC core, designed for a variety of embedded networking and telecommunications applications.

Applications:

  • Networking equipment (routers, switches, gateways)
  • Industrial control systems
  • Telecommunications infrastructure
  • Embedded systems requiring network connectivity and processing power

Features:

  • PowerPC core: Integrates a PowerPC processor core for general-purpose processing.
  • Integrated memory controller: Supports various memory types, simplifying memory interface design.
  • Communication interfaces: Includes Ethernet controllers, serial interfaces (UARTs, SPI), and other communication peripherals for networking and connectivity.
  • DMA controllers: Facilitates high-speed data transfer between peripherals and memory without CPU intervention.
  • Timers and counters: Provides timing and counting functions for real-time applications.
  • Interrupt controller: Manages interrupts from various peripherals for efficient interrupt handling.
  • Low power consumption: Designed for power-sensitive embedded applications.
  • Operating Frequency: 80 MHz

Benefits:

  • High performance: The PowerPC core delivers significant processing power for demanding applications.
  • Integration: Integrated peripherals reduce the need for external components, minimizing system cost and complexity.
  • Connectivity: Comprehensive communication interfaces enable seamless network integration.
  • Real-time capabilities: Timers and interrupt controller support real-time applications.
  • Power efficiency: Low power consumption extends battery life in portable devices.
  • Reduced BOM Cost: Integration reduces external component count

The XPC850SRZT80BT is typically used in applications requiring robust network connectivity, real-time performance, and efficient power consumption. It offers a balance of processing power and peripheral integration, making it suitable for a wide range of embedded systems.

You May Also Be Interested in

Zarlink
Need more? Email Us
Xicor Inc.
Need more? Email Us
Anaren
RF DIR COUPLER 2.3GHZ-2.9GHZ SMD / RF Directional Coupler LTE, WiMAX 2.3GHz ~ 2.9GHz 30dB 200W 2520 (6450 Metric)
Need more? Email Us
Xilinx Inc.
Need more? Email Us
VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
Inphi Corporation
Need more? Email Us
Xilinx Inc.
Lowest to $32.1751
Xilinx Inc.
Contact for details
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess