EN
  • EN
  • DE

XPC755BRX400LE

Part No XPC755BRX400LE
Manufacturer Freescale Semiconductor - NXP
Catalog Custom Parts (U - Z)
Description Standard Package
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1171558-XPC755BRX400LE
Categories Custom Parts
Manufacturer Freescale Semiconductor - NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XPC755BRX400LE CAD Model

Description

The XPC755BRX400LE is a PowerPC microprocessor manufactured by Freescale Semiconductor (now NXP Semiconductors). It's part of the PowerPC 750 family, known for its balance of performance and power efficiency, making it suitable for embedded systems and networking applications.

Applications

  • Networking Equipment: Routers, switches, and network interface controllers.
  • Industrial Control: Embedded controllers for industrial automation and process control.
  • Medical Imaging: Processing units for medical imaging equipment such as MRI and CT scanners.
  • Aerospace and Defense: Flight control systems, radar systems, and communication devices.
  • Gaming Consoles: Used in older generation gaming consoles.

Features

  • PowerPC 750 Core: Utilizes the PowerPC architecture, offering a robust instruction set and efficient performance.
  • 400 MHz Clock Speed: Operates at 400 MHz, providing ample processing power for a variety of tasks.
  • Integrated L2 Cache: Features an on-chip L2 cache for improved memory access times.
  • 64-bit Data Bus: Supports a 64-bit data bus for high-speed data transfer.
  • Low Power Consumption: Designed for low power operation, suitable for battery-powered devices.

Benefits

  • High Performance: Delivers substantial processing power for embedded applications.
  • Low Power Consumption: Reduces energy costs and extends battery life in portable devices.
  • Integrated Features: Simplifies system design and reduces the need for external components.
  • Wide Range of Applications: Suitable for various embedded systems across different industries.
  • Reliable Performance: Offers reliable and stable performance in demanding environments.

Additional Details

The XPC755BRX400LE typically requires a specific voltage and current supply. It is often used with external memory controllers and peripheral interfaces to create a complete embedded system. Developers utilize software development tools and compilers to create applications for this processor. The specific features and specifications can vary, and detailed datasheets from NXP should be consulted for exact details and electrical characteristics. Heat sinks and proper cooling mechanisms are often necessary to maintain optimal performance and prevent overheating.

You May Also Be Interested in

Xilinx Inc.
Need more? Email Us
Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us
Xilinx Inc.
Lowest to $32.1751
Xilinx Inc.
Contact for details
Need more? Email Us
Microchip Technology
Need more? Email Us
VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
CUI Inc.
AC/DC CONVERTER 12V 10W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC Input
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess