EN
  • EN
  • DE

XPC755BRX400

Part No XPC755BRX400
Manufacturer Freescale Semiconductor - NXP
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 410339-XPC755BRX400
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XPC755BRX400 CAD Model

Description

The XPC755BRX400 is a PowerPC microprocessor manufactured by Freescale Semiconductor (now NXP). It's a high-performance processor aimed at embedded systems requiring substantial computational capabilities. This processor builds upon the PowerPC architecture, offering a robust and reliable solution for demanding applications.

Applications

  • Networking infrastructure (routers, switches, network processors)
  • High-performance embedded control systems
  • Industrial automation equipment
  • Medical imaging devices
  • Advanced telecommunications systems

Features

  • 400 MHz clock speed: Provides significant processing power for complex tasks.
  • PowerPC architecture: Offers a well-established and reliable architecture for embedded systems.
  • Integrated L1 cache: Features on-chip L1 instruction and data caches for rapid data access.
  • Floating-point unit (FPU): Enables efficient execution of floating-point arithmetic operations.
  • Memory management unit (MMU): Supports virtual memory and memory protection mechanisms.
  • Enhanced power management: Designed for optimized power consumption, making it suitable for power-sensitive applications.
  • AltiVec technology: Includes AltiVec (Velocity Engine) for enhanced multimedia and signal processing performance.

Benefits

  • High performance: Delivers substantial processing power for demanding embedded applications.
  • Robust reliability: Based on the proven PowerPC architecture, ensuring stable and dependable operation.
  • Power efficiency: Optimized for low power consumption, extending battery life in portable devices.
  • Accelerated multimedia processing: AltiVec technology enhances performance in multimedia and signal processing tasks.
  • Advanced memory management: MMU enables sophisticated memory management capabilities for complex operating systems.

Additional Details

The XPC755BRX400 typically operates at a voltage of 2.5V. It finds use in various applications due to its blend of performance and power efficiency. The AltiVec technology significantly boosts performance in applications involving vector processing, image processing, and other multimedia tasks. Its integrated cache and FPU further contribute to its overall efficiency. The MMU enables sophisticated memory management, making it ideal for operating systems that require virtual memory support. The device comes in BGA package for simplified board assembly.

You May Also Be Interested in

Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Toshiba Semiconductor and Storage
Lowest to $0.3269
Via
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Protek Devices
Lowest to $0.3269

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess