EN
  • EN
  • DE

XPC750ARX233LE

Part No XPC750ARX233LE
Manufacturer Freescale Semiconductor - NXP
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 410336-XPC750ARX233LE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XPC750ARX233LE CAD Model

Description

The XPC750ARX233LE is a PowerPC microprocessor manufactured by Freescale Semiconductor (NXP). This processor is part of the MPC750 family, known for its use in embedded systems and low-power applications.

Applications

  • Networking devices (routers, switches)
  • Industrial control systems
  • Embedded computing applications
  • Telecommunications equipment
  • Consumer electronics

Features

  • PowerPC architecture: Utilizes the PowerPC architecture, known for its balance of performance and power efficiency.
  • Clock Speed: Operates at a clock speed of 233 MHz.
  • 32-bit processing: Supports 32-bit data processing.
  • Low power consumption: Designed for power-sensitive applications, minimizing heat generation and extending battery life.
  • Integrated MMU (Memory Management Unit): Provides memory protection and virtual memory capabilities.
  • On-chip caches: L1 instruction and data caches improve performance by reducing memory access latency.
  • Compact package: Available in a compact package suitable for space-constrained applications.

Benefits

  • Improved system performance: Enables faster execution of applications, resulting in improved system responsiveness.
  • Reduced power consumption: Minimizes energy usage, leading to longer battery life and reduced operating costs.
  • Enhanced system reliability: Robust design ensures stable operation in demanding environments.
  • Simplified system design: Integrated features reduce the need for external components.
  • Cost-effective solution: Provides a balance of performance, power efficiency, and cost.

Additional Details

The XPC750ARX233LE is typically packaged in a BGA (Ball Grid Array) package. It supports various memory interfaces, including SDRAM and SRAM. Detailed specifications can be found in the Freescale (NXP) MPC750 family documentation.

You May Also Be Interested in

Protek Devices
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Lowest to $1.9623
Toshiba Semiconductor and Storage
Lowest to $0.1178
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess