EN
  • EN
  • DE

XPC7455RX1000PC

Part No XPC7455RX1000PC
Manufacturer Freescale Semiconductor - NXP
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 410328-XPC7455RX1000PC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XPC7455RX1000PC CAD Model

Description

The XPC7455RX1000PC is a high-performance PowerPC microprocessor from Freescale Semiconductor (NXP). It's part of the MPC7455 family and is designed for applications demanding significant processing power, such as high-end embedded systems and networking equipment.

Applications

  • Advanced network routers and switches
  • High-performance embedded control systems
  • Industrial automation equipment
  • Medical imaging systems
  • Aerospace and defense applications

Features

  • PowerPC G4 Architecture: Built on the PowerPC architecture, providing a robust and efficient computing platform.
  • Clock Speed: Operates at a clock speed of 1 GHz (1000 MHz).
  • 32-bit Processing: Supports 32-bit data processing.
  • AltiVec Technology: Integrates the AltiVec vector processing unit for enhanced multimedia and signal processing capabilities.
  • On-Chip L1 and L2 Caches: Includes integrated L1 and L2 caches to reduce memory latency and improve performance.
  • DDR SDRAM Support: Supports DDR SDRAM for fast memory access.
  • Advanced Power Management: Features power management capabilities to reduce energy consumption.

Benefits

  • High Performance Computing: Delivers substantial processing power for demanding applications.
  • Enhanced Multimedia Processing: AltiVec technology accelerates multimedia and signal processing tasks.
  • Improved System Responsiveness: High clock speed and on-chip caches improve system responsiveness.
  • Power Efficiency: Power management features help to reduce energy consumption.
  • Robust and Reliable: Designed for reliable operation in various environments.

Additional Details

The XPC7455RX1000PC is typically packaged in a Ceramic Ball Grid Array (CBGA) for secure surface mounting. It requires a specific voltage and cooling system for optimal performance. Compatible memory types include DDR SDRAM. Detailed technical specifications, including voltage requirements, thermal characteristics, and memory interface details, can be found in the official Freescale (NXP) MPC7455 family documentation.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Toshiba Semiconductor and Storage
Lowest to $0.3269
Protek Devices
Need more? Email Us
Atmel
Lowest to $1.9623
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess