EN
  • EN
  • DE

XPC7400RX450PK

Part No XPC7400RX450PK
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1013111-XPC7400RX450PK
Categories OEM Parts(T-Z)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XPC7400RX450PK CAD Model

Description

The XPC7400RX450PK is a PowerPC 7400 series microprocessor, also known as the G4, manufactured by Freescale Semiconductor (now NXP). This processor operates at a clock speed of 450 MHz. It was widely used in Apple Macintosh computers and embedded systems.

Applications:

  • Apple Macintosh Computers: Used in various models of Apple Power Mac G4 desktop computers.
  • Embedded Systems: Employed in embedded systems requiring high performance and PowerPC architecture.
  • Networking Equipment: Integrated into routers, switches, and other networking devices.
  • Industrial Control: Used in industrial automation systems.
  • Aerospace: Utilized in aerospace applications where radiation hardening is less of a concern than performance.

Features:

  • 450 MHz Clock Speed: Operates at a clock frequency of 450 MHz.
  • PowerPC Architecture: Based on the PowerPC architecture, known for its performance and efficiency.
  • AltiVec Technology: Includes AltiVec (Velocity Engine) for enhanced multimedia processing.
  • 64-bit Data Bus: Supports a 64-bit data bus for high-speed data transfer.
  • L2 Cache: Features an integrated Level 2 (L2) cache for improved performance.
  • Floating-Point Unit (FPU): Includes a built-in FPU for handling floating-point calculations.

Benefits:

  • High Performance: Provides high performance for demanding applications.
  • Enhanced Multimedia Processing: AltiVec technology accelerates multimedia tasks.
  • Efficient Power Consumption: Offers a balance between performance and power consumption.
  • Compatibility: Compatible with PowerPC software and operating systems.
  • Robust Architecture: PowerPC architecture is known for its reliability and stability.

Additional Details:

The XPC7400RX450PK requires a specific voltage supply as defined in the datasheet. It also dissipates a certain amount of power, requiring appropriate heat sinking for reliable operation. The 'PK' suffix likely indicates a specific package type, such as a ceramic pin grid array (PGA). The processor communicates with other components through a system bus. Proper board design and signal integrity are essential for optimal performance. Consult the Freescale Semiconductor (NXP) documentation for detailed specifications, including thermal characteristics, power requirements, and pinout diagrams.

You May Also Be Interested in

Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
Hewlett Packard
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
TE Connectivity
Need more? Email Us
TDK Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
TDK Corporation
3-terminal Filters
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess