EN
  • EN
  • DE

XPC107APX100LD

Part No XPC107APX100LD
Manufacturer Freescale Semiconductor - NXP
Catalog Custom Parts (U - Z)
Description XPC107APX100LD Moto
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1207205-XPC107APX100LD
Categories Custom Parts
Manufacturer Freescale Semiconductor - NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XPC107APX100LD CAD Model

Description

The XPC107APX100LD is a PowerQUICC processor from Freescale Semiconductor (now NXP Semiconductors). It's designed for embedded applications requiring high performance and efficient power consumption. This processor integrates a Power Architecture core with a rich set of peripherals, making it suitable for a variety of networking and industrial control applications.

Applications:

  • Networking equipment: Routers, switches, and other network infrastructure devices.
  • Industrial control systems: Programmable logic controllers (PLCs), motor control systems, and other industrial automation equipment.
  • Telecommunications equipment: Base stations, access points, and other communication infrastructure.
  • Automotive applications: Engine control units (ECUs), infotainment systems, and other automotive electronics.
  • Medical devices: Imaging equipment, patient monitoring systems, and other medical electronics.

Features:

  • Power Architecture core: Provides high performance and efficient power consumption.
  • Integrated peripherals: Includes Ethernet controllers, UARTs, SPI interfaces, I2C interfaces, and other peripherals.
  • Memory controller: Supports various types of memory, including SDRAM, DDR SDRAM, and flash memory.
  • Security features: Includes encryption engines, secure boot, and other security features.
  • Power management features: Includes power-saving modes and dynamic frequency scaling.

Benefits:

  • High performance: Delivers the processing power needed for demanding embedded applications.
  • Low power consumption: Enables energy-efficient designs.
  • Integrated peripherals: Reduces the need for external components, simplifying system design and reducing cost.
  • Security features: Protects against unauthorized access and data breaches.
  • Scalability: Can be used in a wide range of applications with varying performance requirements.

Additional Details:

The XPC107APX100LD typically operates at a clock speed of 100 MHz. It features an integrated memory controller supporting SDRAM and other memory types. The processor also includes various communication interfaces such as Ethernet, UART, SPI, and I2C. Its power management capabilities allow for dynamic frequency scaling and power-saving modes, extending battery life in portable applications. Refer to the Freescale/NXP documentation for precise voltage levels, temperature operating ranges, and detailed specifications regarding the integrated peripherals and memory controller configurations.

You May Also Be Interested in

Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Allegro MicroSystems, LLC
Turbo 2 ultrafast - high voltage rectifier
Need more? Email Us
Microchip Technology
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Anaren
RF DIR COUPLER 2.3GHZ-2.9GHZ SMD / RF Directional Coupler LTE, WiMAX 2.3GHz ~ 2.9GHz 30dB 200W 2520 (6450 Metric)
Need more? Email Us
VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Norgren
Valve, Pneumatic Direct Solenoid, Walter
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess