The XC68HC908SR12CFA is an 8-bit microcontroller from Freescale Semiconductor (now NXP), belonging to the HC08 family. It is designed for applications that need a balance of performance, memory, and peripheral features, often used in cost-sensitive embedded systems.
Applications:
- Automotive: Instrument panel controls, body electronics, and immobilizers.
- Consumer Electronics: Smart appliances, security systems, and remote controls.
- Industrial Control: Motor control, sensor monitoring, and simple automation tasks.
- Medical Devices: Portable monitoring equipment and diagnostic tools.
Features:
- CPU: 8-bit HC08 CPU core with enhanced instruction set.
- Memory: 12 KB of Flash memory for program storage.
- RAM: 512 bytes of on-chip RAM for data storage.
- I/O Ports: Multiple programmable I/O pins.
- Timers: Multiple timer/counter channels with input capture, output compare, and PWM capabilities.
- Serial Communication: Serial Communications Interface (SCI) and Serial Peripheral Interface (SPI).
- Analog-to-Digital Converter (ADC): Integrated ADC for analog signal measurement.
- Package: CFA package
Benefits:
- Flexible Memory: Flash memory allows in-system programming and reprogramming, facilitating easy updates.
- Integrated Peripherals: Reduces the need for external components, simplifying system design and lowering costs.
- Versatile Communication: SCI and SPI interfaces enable communication with a variety of external devices.
- Low Power Consumption: Suitable for battery-powered applications.
- Cost-Effective: Offers a good balance of performance and features at a competitive price.
The XC68HC908SR12CFA is often chosen for applications requiring in-system programmability and versatile communication capabilities. Its integrated ADC and serial interfaces make it suitable for data acquisition and control tasks. The Flash memory allows easy firmware updates, making it adaptable to changing requirements.