EN
  • EN
  • DE

XC68HC705JP7CDW

Part No XC68HC705JP7CDW
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (T - Z)
Description 8 Bit Mcu 224 Bytes Ram
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1011162-XC68HC705JP7CDW
Categories OEM Parts(T-Z)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC68HC705JP7CDW CAD Model

Description

The XC68HC705JP7CDW is an 8-bit microcontroller unit (MCU) belonging to the 68HC05 family manufactured by Freescale Semiconductor (now NXP). It's designed for a wide array of embedded control applications. These microcontrollers are known for their ease of use, low power consumption, and integrated peripherals.

Applications:

  • Consumer Electronics: Used in remote controls, appliances, and toys.
  • Automotive Electronics: Employed in dashboard controls, keyless entry systems, and small engine management.
  • Industrial Control: Utilized in process control, motor control, and sensor monitoring applications.
  • Medical Devices: Found in portable medical instruments and patient monitoring systems.
  • Security Systems: Used in alarm systems, access control systems, and surveillance equipment.

Features:

  • 8-Bit CPU: Features a Motorola 68HC05-based central processing unit.
  • On-Chip Memory: Includes ROM, RAM, and EEPROM for program and data storage.
  • I/O Ports: Provides general-purpose input/output (GPIO) pins for interfacing with external devices.
  • Timers: Features multiple timers for counting, timing, and pulse-width modulation (PWM) generation.
  • Serial Communication Interfaces: Includes SCI (Serial Communication Interface) for asynchronous serial communication.
  • Analog-to-Digital Converter (ADC): Integrated ADC for converting analog signals to digital values.
  • Low-Power Operation: Designed for low power consumption, suitable for battery-powered applications.

Benefits:

  • Cost-Effective Solution: Offers a cost-effective solution for embedded control applications.
  • Ease of Use: Simple architecture and instruction set facilitate easy programming and debugging.
  • Low Power Consumption: Minimizes power consumption, extending battery life in portable devices.
  • Integrated Peripherals: Reduces external component count and simplifies system design.
  • Wide Operating Voltage Range: Suitable for a variety of power supply configurations.

Technical Specifications (Typical):

  • CPU: 68HC05 Core
  • ROM: 7680 Bytes
  • RAM: 176 Bytes
  • EEPROM: 512 Bytes
  • Number of I/O Pins: 20
  • Number of Timers: 1
  • ADC Resolution: 8-bit
  • Operating Voltage: 3V to 5.5V
  • Package: CDIP-40 (Ceramic Dual In-Line Package)

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us
STMicroelectronics
Need more? Email Us
TE Connectivity
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Hewlett Packard
Need more? Email Us
U-blox
Lowest to $110.7143
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8209 $52.3881
21+ $4.7762 $100.3002
33+ $4.6269 $152.6877
45+ $4.4777 $201.4965
58+ $4.3284 $251.0472
78+ $3.8806 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,274 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess