EN
  • EN
  • DE

XC33486DH

Part No XC33486DH
Manufacturer Freescale Semiconductor - NXP
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1125918-XC33486DH
Categories Custom Parts
Manufacturer Freescale Semiconductor - NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC33486DH CAD Model

Description

The XC33486DH is a power management integrated circuit (PMIC) from NXP Semiconductors (formerly Freescale). This PMIC is designed to provide efficient and reliable power solutions for a variety of applications, offering multiple voltage rails and control features in a compact package.

Applications:

  • Automotive infotainment systems
  • Industrial control systems
  • Networking equipment
  • Portable devices
  • Embedded systems

Features:

  • Multiple integrated voltage regulators (Buck and LDO)
  • Programmable output voltages
  • Over-voltage and over-current protection
  • Short-circuit protection
  • Thermal shutdown protection
  • I2C communication interface for control and monitoring
  • Low quiescent current for high efficiency
  • Compact package size

Benefits:

  • Provides a complete power management solution, reducing the need for discrete components.
  • Simplifies power supply design and reduces board space.
  • Offers programmable voltage rails for flexible system configuration.
  • Enhances system reliability with comprehensive protection features.
  • Enables efficient power conversion and reduces energy consumption.
  • Facilitates easy integration into various systems through the I2C interface.

Additional Details:

The XC33486DH integrates several key power management functions, including buck converters (step-down), low dropout (LDO) regulators, and supervisory circuits. These components are essential for generating and regulating the various voltage levels required by modern electronic devices. The integrated I2C interface allows for dynamic adjustment of output voltages and monitoring of key parameters such as voltage, current, and temperature.

The device's protection features, including over-voltage, over-current, and short-circuit protection, safeguard the system against potential damage from power supply abnormalities. Thermal shutdown protection prevents the device from overheating under extreme operating conditions.

The XC33486DH's low quiescent current consumption contributes to improved energy efficiency, making it suitable for battery-powered and energy-sensitive applications. Its compact package size allows for easy integration into space-constrained designs.

Key Specifications:

  • Input Voltage Range: Typically 4.5V to 5.5V
  • Output Voltages: Programmable via I2C
  • Operating Temperature Range: -40°C to +85°C
  • Package: QFN

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
NEC
Need more? Email Us
Cortina
Ethernet CTLR Single Chip 1000Mbps 1.8V/2.5V 552-Pin CBGA Tray
Need more? Email Us
Zarlink
Need more? Email Us
Norgren
Valve, Pneumatic Direct Solenoid, Walter
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us
Xicor Inc.
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess