EN
  • EN
  • DE

SOC823A

Part No SOC823A
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1095384-SOC823A
Categories OEM Parts( S )
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SOC823A CAD Model

Description

The SOC823A is a system-on-chip (SoC) device manufactured by Freescale Semiconductor, now NXP Semiconductors. It's a highly integrated communications processor designed for various networking and embedded applications. While specific details are limited without a datasheet, it generally incorporates a processing core, memory interfaces, and communication peripherals.

Applications

  • Networking Equipment: Routers, switches, and gateways.
  • Industrial Control Systems: Programmable logic controllers (PLCs) and other industrial devices.
  • Embedded Systems: General-purpose embedded control and monitoring applications.
  • Telecommunications Infrastructure: Base stations and other telecom equipment.
  • Automotive Applications: In-vehicle networking and control systems (though potentially obsolete for modern designs).

Features

  • Integrated Processing Core: Includes a CPU for executing software.
  • Memory Interfaces: Supports various memory types, such as SDRAM and flash memory.
  • Communication Peripherals: Offers interfaces like Ethernet, UART, SPI, and I2C.
  • Power Management Features: Includes power-saving modes to reduce energy consumption.
  • Integrated Security Features: May include hardware acceleration for encryption and decryption.

Benefits

  • Reduced System Complexity: Integrates multiple functions into a single chip.
  • Lower Bill of Materials (BOM) Cost: Reduces the number of discrete components required.
  • Improved Performance: Optimized architecture for networking and embedded applications.
  • Reduced Power Consumption: Power management features extend battery life in portable devices.
  • Faster Time to Market: Integrated design simplifies development and reduces time to market.

Technical Specifications

Due to the age of this part number, detailed specifications are difficult to obtain. However, similar Freescale/NXP communication processors typically operate at clock speeds ranging from hundreds of MHz to over 1 GHz. They usually support various memory types, including DDR SDRAM and NOR flash. They provide multiple communication interfaces, such as Gigabit Ethernet, UARTs, SPI, and I2C. The specific power consumption varies depending on the operating conditions and workload. The package type is likely a BGA (Ball Grid Array) for high pin count and surface mount assembly. Datasheet is required to determine the process node and details of the core, memory and peripheral configuration. Note that due to obsolescence, sourcing this part might be problematic.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Level One
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess