EN
  • EN
  • DE

SN54LS260J

Part No SN54LS260J
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1094731-SN54LS260J
Categories OEM Parts( S )
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN54LS260J CAD Model

Description

The SN54LS260J is a dual 5-input NOR gate manufactured by Freescale Semiconductor - NXP. This integrated circuit belongs to the 54LS series, known for its low-power Schottky TTL logic. It provides two independent 5-input NOR gate functions, suitable for a variety of digital logic applications.

Applications

  • Digital Logic Circuits: Used for implementing combinational and sequential logic functions in digital systems.
  • Industrial Control Systems: Employed in control circuits for industrial automation and machinery.
  • Data Processing: Utilized in data processing equipment for performing logical NOR operations on multiple input signals.
  • Instrumentation: Incorporated into test and measurement instruments for signal conditioning and processing.
  • Computer Systems: Can be used in the design of computer hardware, including memory and processing units.

Features

  • Dual 5-Input NOR Gate: Contains two independent 5-input NOR gates in a single package.
  • Low-Power Schottky TTL: Operates with low power consumption, making it suitable for energy-sensitive applications.
  • High Noise Immunity: Offers good noise margin for reliable operation in noisy environments.
  • Wide Operating Temperature Range: Typically specified for the military temperature range (-55°C to +125°C).
  • Through-Hole Package: Available in a through-hole package for easy prototyping and testing.
  • TTL Compatibility: Compatible with other TTL (Transistor-Transistor Logic) devices.

Benefits

  • Simplified Circuit Design: Provides two independent NOR gates in a single package, simplifying circuit design.
  • Reduced Component Count: Lowers the number of discrete components required, saving space and cost.
  • Improved System Reliability: The integration and standardized manufacturing processes enhance system reliability.
  • Enhanced Noise Immunity: Minimizes the risk of false triggering due to noise.
  • Easy Integration: TTL compatibility allows seamless integration with other TTL logic devices.

Additional Details

The SN54LS260J operates with a supply voltage of 5V. The output logic levels are defined as follows: a high level is typically greater than 2.7V, and a low level is typically less than 0.5V. The propagation delay is relatively low, ensuring fast switching speeds. This device is commonly used in legacy systems and for replacement purposes in existing designs requiring NOR gate functionality.

You May Also Be Interested in

TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess