EN
  • EN
  • DE

SGTL5000A3-YNX

Part No SGTL5000A3-YNX
Manufacturer Freescale Semiconductor - NXP
Catalog Interface - CODECs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Category Integrated Circuits(ICs)
Family Interface - CODECs
Win Source Part Number 189495-SGTL5000A3-YNX
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SGTL5000A3-YNX CAD Model

Description

The SGTL5000A3-YNX is a low-power stereo audio codec from NXP Semiconductors (formerly Freescale). This highly integrated chip is designed for portable audio applications, offering high-quality audio playback and recording capabilities while minimizing power consumption. It is commonly found in devices such as MP3 players, smartphones, and other battery-powered audio devices.

Applications:

  • Portable media players (MP3, MP4 players)
  • Smartphones and tablets
  • Handheld gaming consoles
  • USB audio interfaces
  • Voice recorders

Features:

  • Stereo audio codec with integrated headphone amplifier and microphone preamplifier.
  • Low power consumption for extended battery life.
  • Supports various audio formats, including MP3, AAC, and WAV.
  • I2C control interface for easy configuration and control.
  • Built-in PLL (Phase-Locked Loop) for clock generation.
  • Advanced power management features for minimizing power consumption in various operating modes.

Benefits:

  • High-quality audio playback and recording.
  • Extended battery life in portable devices.
  • Simplified system design due to its high level of integration.
  • Flexibility to support a wide range of audio formats.
  • Easy integration into existing systems using the I2C interface.

Additional Details:

The SGTL5000A3-YNX features a stereo headphone amplifier that can drive a variety of headphone impedances. It also includes a microphone preamplifier for recording high-quality audio. The integrated PLL eliminates the need for an external clock source, simplifying the system design and reducing the overall bill of materials. The codec supports various audio sampling rates and bit depths, providing flexibility for different audio applications. Its advanced power management features allow the device to operate in various low-power modes, further extending battery life. The I2C interface provides a simple and efficient way to configure and control the codec's parameters, such as volume, gain, and sampling rate. The device is typically available in a small QFN package for space-constrained applications.

Refer to the NXP datasheet for detailed specifications, including audio performance metrics, power consumption characteristics, and package dimensions.

You May Also Be Interested in

ams
Lowest to $3.2687
AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $2.5214
AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $16.3637
AKM Semiconductor Inc.
Lowest to $2.4359
ams
IC CODEC AUDIO FRONT END 56MLF2
Lowest to $16.3213
AKM Semiconductor Inc.
Lowest to $4.8972
AKM Semiconductor Inc.
IC CODEC 16BIT 48LQFP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess