EN
  • EN
  • DE

SC9S08IA2CSC

Part No SC9S08IA2CSC
Manufacturer Freescale Semiconductor - NXP
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 316298-SC9S08IA2CSC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC9S08IA2CSC CAD Model

Description

The SC9S08IA2CSC is an 8-bit microcontroller unit (MCU) manufactured by Freescale Semiconductor - NXP. It belongs to the S08 family of microcontrollers, known for their cost-effectiveness and suitability for a wide range of embedded applications. This particular model offers a balance of processing power, memory, and peripheral features, making it a versatile choice for various control and monitoring tasks.

Applications

  • Consumer electronics: Remote controls, small appliances, and gaming devices.
  • Industrial control: Motor control, sensor monitoring, and process automation.
  • Automotive: Body electronics, lighting control, and simple engine management functions.
  • Medical devices: Portable health monitors and diagnostic equipment.
  • Metering: Smart meters for electricity, water, and gas.

Features

  • S08 Central Processing Unit (CPU): Provides efficient 8-bit processing capabilities.
  • Flash Memory: Includes 2KB of flash memory for program storage and execution.
  • RAM: Features static random-access memory (RAM) for data storage during program execution.
  • Analog-to-Digital Converter (ADC): Enables conversion of analog signals into digital data for processing.
  • Serial Communication Interfaces: Includes SCI (UART) for serial communication with other devices.
  • Timers: Offers timers for generating PWM signals, capturing events, and measuring time intervals.
  • Input/Output (I/O) Ports: Provides general-purpose I/O pins for interfacing with external devices.
  • Low-Voltage Inhibit (LVI): Protects the microcontroller from operating at excessively low voltages.
  • Clock Source Options: Supports various clock sources, including internal and external oscillators.

Benefits

  • Cost-Effective: Offers a balance of performance and price, making it suitable for budget-sensitive applications.
  • Ease of Use: Utilizes the S08 architecture, which is known for its relatively simple instruction set and development tools.
  • Versatile: Can be used in a wide range of applications due to its flexible peripheral set and memory options.
  • Compact Size: Available in small package options, making it suitable for space-constrained applications.
  • Low Power Consumption: Designed for low-power operation, extending battery life in portable applications.

Additional Details

The SC9S08IA2CSC typically operates at a clock frequency of around 20 MHz. It supports various interrupt sources, allowing for efficient handling of asynchronous events. Development tools for the SC9S08IA2CSC include integrated development environments (IDEs), compilers, and debuggers. The microcontroller also features on-chip debug capabilities, simplifying the development and testing process.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Lowest to $0.9794
Fuji Electric
Lowest to $6.5223
Fuji Electric
Lowest to $25.5532
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
ON Semiconductor
Lowest to $0.8593
LSI Computer Systems
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess