EN
  • EN
  • DE

SC900823BAER2

Part No SC900823BAER2
Manufacturer Freescale Semiconductor - NXP
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836852-SC900823BAER2
Ultra Librarian 3D Model Ultra Librarian SC900823BAER2 CAD Model

Description

The SC900823BAER2 is a microcontroller unit (MCU) manufactured by Freescale Semiconductor, which is now NXP Semiconductors. This device is likely part of the S08 or similar embedded controller family, designed for a range of applications requiring processing power, memory, and peripheral integration. Given the naming convention, it's positioned as a cost-effective solution for embedded systems.

Applications:

  • Automotive Electronics: Used in body control modules, lighting control, window lift and door control systems.
  • Industrial Automation: Embedded in programmable logic controllers (PLCs), motor control, and sensor-based systems.
  • Consumer Appliances: Employed in appliances such as washing machines, refrigerators, and ovens for control and monitoring functions.
  • Medical Devices: Found in portable medical devices, patient monitoring systems, and diagnostic equipment.

Features:

  • S08 Core (Likely): Based on the efficient and well-established S08 central processing unit (CPU) architecture or a similar architecture by NXP.
  • Flash Memory: Incorporates Flash memory for storing program code and data. Specific size would depend on the variant.
  • RAM Memory: Includes RAM for temporary data storage and program execution.
  • Timers: Equipped with multiple timers/counters for generating PWM signals, capturing input events, and providing timing functions.
  • Serial Communication: Provides support for serial communication protocols such as UART, SPI, and I2C for interfacing with peripherals and other devices.
  • Analog-to-Digital Converter (ADC): Features an ADC for converting analog signals from sensors into digital values.
  • Digital I/O Ports: Offers general-purpose input/output (GPIO) pins for interfacing with external components and controlling various functions.

Benefits:

  • Efficient Processing: Provides sufficient processing power for various control and monitoring applications.
  • Peripheral Integration: Reduces the need for external components by integrating essential peripherals on-chip.
  • Low Power Consumption: Optimized for low-power operation, making it suitable for battery-powered devices.
  • Cost-Effectiveness: Offers a competitive price point for cost-sensitive applications.
  • Easy Development: Supported by a comprehensive development environment, including compilers, debuggers, and emulators.

Additional Details: The precise specifications, including clock speed, memory sizes, and peripheral configurations, vary depending on the exact variant of the SC900823BAER2. Refer to the device's datasheet for detailed information. Package options typically include surface-mount packages for ease of manufacturing and board assembly. The microcontroller supports a wide voltage range to accommodate different application needs.

You May Also Be Interested in

Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.6568 $87.3136
3+ $35.8209 $107.4627
5+ $34.7015 $173.5075
6+ $33.5821 $201.4926
8+ $32.4627 $259.7016
11+ $29.1045 $320.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess