EN
  • EN
  • DE

SC528262B

Part No SC528262B
Manufacturer Freescale Semiconductor - NXP
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 315757-SC528262B
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC528262B CAD Model

Description

The SC528262B is a microcontroller from Freescale Semiconductor, now NXP Semiconductors, designed for embedded applications. It's part of their broader line of microcontrollers aimed at providing efficient processing and control capabilities for a variety of industrial and consumer electronic devices. Due to the age of the part, specific in-depth documentation may be limited, requiring referencing similar Freescale/NXP microcontroller datasheets to infer functionalities.

Applications

  • Industrial Control Systems: Used in automation equipment, motor control, and process monitoring.
  • Automotive Applications: Embedded in vehicle control units (ECUs) for various functions, including engine management and body control.
  • Consumer Electronics: Found in appliances, smart devices, and entertainment systems.
  • Medical Devices: Integrated into portable medical equipment and monitoring systems.
  • Networking Equipment: Utilized in routers, switches, and other communication devices.

Features

  • High-Performance Core: Incorporates a Freescale/NXP architecture core that offers a balance of processing power and energy efficiency.
  • On-Chip Memory: Includes both flash memory for program storage and RAM for data manipulation.
  • Extensive Peripherals: Equipped with a variety of peripherals, such as ADC (Analog-to-Digital Converter), DAC (Digital-to-Analog Converter), UART (Universal Asynchronous Receiver/Transmitter), SPI (Serial Peripheral Interface), and I2C (Inter-Integrated Circuit) interfaces.
  • Timers and Counters: Features multiple timers and counters for precise timing and event management.
  • Interrupt Controller: Manages interrupt requests from various peripherals and external sources.
  • Low-Power Operation: Designed to minimize power consumption, making it suitable for battery-powered applications.

Benefits

  • Efficient Processing: Provides the processing power needed for real-time control and data analysis.
  • Versatile Connectivity: Offers a wide range of communication interfaces for connecting to other devices and systems.
  • Reduced System Cost: Integrates multiple functions on a single chip, reducing the need for external components.
  • Simplified Development: Supported by a comprehensive suite of development tools, including compilers, debuggers, and IDEs.
  • Long-Term Availability: Freescale/NXP is known for providing long-term support for its microcontrollers.

Additional Details

The SC528262B likely operates with a specific voltage range and clock frequency, as defined by its datasheet. The number of I/O pins and the memory capacity (flash and RAM) will also vary depending on the specific configuration. The device is typically available in various package options, such as QFP (Quad Flat Package) or LQFP (Low-Profile Quad Flat Package), to suit different board layout requirements. For precise details, refer to the device's datasheet, or similar datasheets from the Freescale/NXP microcontroller families of the time.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Lowest to $13.0434

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess