EN
  • EN
  • DE

SC10SX1405

Part No SC10SX1405
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1009193-SC10SX1405
Categories OEM Parts( S )
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SC10SX1405 CAD Model

Description

The SC10SX1405 is a highly integrated system-on-chip (SoC) designed for various embedded applications. This versatile device combines processing power, memory, and peripheral interfaces to offer a compact and efficient solution for demanding tasks. Manufactured by NXP (formerly Freescale Semiconductor), the SC10SX1405 is engineered for reliability and performance in industrial and consumer electronics.

Applications

  • Industrial control systems: Used in programmable logic controllers (PLCs), motor controllers, and human-machine interfaces (HMIs).
  • Networking equipment: Found in routers, switches, and gateways, providing processing and interface capabilities.
  • Automotive applications: Employed in automotive control units, vehicle diagnostics, and infotainment systems.
  • Consumer electronics: Integrated into set-top boxes, smart TVs, and gaming consoles.
  • Medical devices: Utilized in patient monitoring systems and diagnostic equipment.

Features

  • High-performance processor core: Offers substantial processing power for complex tasks.
  • Integrated memory controller: Supports various memory types, including DDR and SRAM.
  • Multiple communication interfaces: Includes Ethernet, USB, UART, SPI, and I2C for versatile connectivity.
  • Advanced power management: Optimizes power consumption for energy-efficient operation.
  • Security features: Incorporates hardware-based security mechanisms to protect against unauthorized access and data breaches.

Benefits

  • Enhanced system performance: Delivers faster processing speeds and improved responsiveness.
  • Reduced system cost: Integrates multiple functions into a single chip, lowering component count and board size.
  • Improved reliability: Manufactured to high-quality standards for robust and dependable operation.
  • Simplified system design: Provides a comprehensive set of peripherals and interfaces, reducing design complexity.
  • Increased flexibility: Supports a wide range of applications and operating systems.

The SC10SX1405 typically includes a variety of on-chip peripherals such as timers, ADCs, and DACs, further enhancing its versatility. Its robust design and comprehensive feature set make it an ideal choice for applications requiring a high level of integration and performance.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess