EN
  • EN
  • DE

S9S08DZ48F1VLF

Part No S9S08DZ48F1VLF
Manufacturer Freescale Semiconductor - NXP
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 187478-S9S08DZ48F1VLF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S9S08DZ48F1VLF CAD Model

Description

The S9S08DZ48F1VLF is a member of the S9S08DZ family of 8-bit microcontrollers from NXP Semiconductors (formerly Freescale). These microcontrollers are designed for embedded applications requiring robust performance, efficient power consumption, and a wide range of peripherals. The S9S08DZ48F1VLF offers a balance of memory, features, and cost-effectiveness, making it suitable for a variety of industrial and consumer applications.

Applications:

  • Industrial Control: Used in motor control, sensor monitoring, and automation systems.
  • Consumer Electronics: Found in appliances, remote controls, and other consumer devices.
  • Automotive Applications: Employed in body control modules, lighting control, and simple engine management systems.
  • Medical Devices: Utilized in portable medical equipment and monitoring devices.
  • Metering: Used in smart meters for energy and water management.

Features:

  • HCS08 Core: Based on the high-performance HCS08 central processing unit (CPU).
  • Memory: 48 KB of Flash memory for program storage and 4 KB of RAM for data storage.
  • Clocking: Internal clock generator with various clocking options for power optimization.
  • Analog-to-Digital Converter (ADC): Integrated 10-bit ADC for converting analog signals to digital data.
  • Serial Communication Interfaces: Includes SCI (UART), SPI, and I2C interfaces for communication with other devices.
  • Timers: Multiple timers, including a Real-Time Clock (RTC), for precise timing and control.
  • Input/Output (I/O) Ports: General-purpose I/O pins for interfacing with external components.
  • Low-Voltage Inhibit (LVI): Protects the microcontroller from operating at voltages below the specified range.
  • Watchdog Timer (WDT): Prevents the microcontroller from getting stuck in an infinite loop.

Benefits:

  • Performance: The HCS08 core provides efficient execution of code.
  • Integration: Integrated peripherals reduce the need for external components, saving board space and cost.
  • Flexibility: A wide range of peripherals and clocking options allows for customization to specific application requirements.
  • Low Power: Designed for low power consumption, making it suitable for battery-powered applications.
  • Reliability: Built-in protection features such as LVI and WDT enhance system reliability.

Additional Details:

The S9S08DZ48F1VLF operates within a specified voltage range and temperature range. It is typically available in a LQFP package. This microcontroller is supported by various development tools, including integrated development environments (IDEs), compilers, and debuggers, which simplify the development process. The device incorporates on-chip debugging capabilities, providing a convenient way to debug and test the application code.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess