EN
  • EN
  • DE

S9S08DV96CLF

Part No S9S08DV96CLF
Manufacturer Freescale Semiconductor - NXP
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 187473-S9S08DV96CLF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S9S08DV96CLF CAD Model

Description

The S9S08DV96CLF is an 8-bit microcontroller unit (MCU) from NXP Semiconductors (formerly Freescale), belonging to the S08 family. It's designed to cater to a wide range of embedded applications, balancing performance with a generous set of integrated peripherals. This MCU is particularly suitable for applications that demand substantial memory and versatile connectivity.

Applications:

  • Industrial Control Systems: Used in motor control, robotics, and automation equipment.
  • Automotive Electronics: Found in body control modules, dashboard instrumentation, and lighting control.
  • Consumer Electronics: Employed in home appliances, gaming consoles, and audio/video equipment.
  • Medical Devices: Suitable for portable medical instruments and patient monitoring equipment.
  • Networking and Communication: Used in network devices, wireless sensors, and communication gateways.

Features:

  • HCS08 Core: High-performance 8-bit CPU core with an optimized instruction set.
  • 96KB Flash Memory: Non-volatile memory for storing program code, data, and configuration parameters.
  • 6KB RAM: Volatile memory for data storage and processing during runtime.
  • Analog-to-Digital Converter (ADC): 10-bit ADC with multiple channels for converting analog signals to digital values.
  • Serial Communication Interfaces: Includes SCI (UART), SPI, and IIC for communication with external devices.
  • Timers: Multiple timers/PWM modules for precise timing control, pulse width modulation, and capture/compare functions.
  • GPIO: General-purpose input/output pins for interfacing with external components, sensors, and actuators.
  • Low-Voltage Inhibit (LVI): Protects the MCU from operating below the specified minimum voltage.
  • Clock Source Options: Internal and external clock source options for flexible clock frequency generation.

Benefits:

  • Extensive Memory: 96KB Flash and 6KB RAM enable complex application development and data logging.
  • Versatile Communication: Supports a wide range of serial communication protocols for seamless integration with other devices.
  • Precise Timing Control: Timers/PWM modules provide accurate control of external systems and devices.
  • Robust Performance: Reliable operation in demanding environments.
  • Integrated Peripherals: Reduces external component count and simplifies system design.
  • Flexible I/O: Extensive GPIO options for interfacing with a wide range of sensors and actuators.

The S9S08DV96CLF provides a robust and versatile platform for demanding embedded applications. Its large memory capacity, comprehensive set of peripherals, and flexible I/O options make it well-suited for applications in industrial control, automotive, consumer electronics, medical devices, and networking. Its integrated ADC, communication interfaces, and timers enable precise control and monitoring of external systems and devices.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess