EN
  • EN
  • DE

S908GZ60G3CFAE

Part No S908GZ60G3CFAE
Manufacturer Freescale Semiconductor - NXP
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case QFP
Manufacturer Freescale Semiconductor - NXP
Manufacturer Homepage www.freescale.com
Win Source Part Number 756362-S908GZ60G3CFAE
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S908GZ60G3CFAE CAD Model

Description

The S908GZ60G3CFAE is a member of the MC68HC908GZ60 series of 8-bit microcontrollers from Freescale Semiconductor (now NXP). This microcontroller is designed for embedded control applications requiring a balance of processing power, memory, and peripheral features. It features a high-performance CPU, on-chip memory, and a variety of communication and control peripherals.

Applications

  • Automotive control systems
  • Industrial automation
  • Motor control
  • Home appliances
  • Consumer electronics

Features

  • High-performance HCS08 CPU core
  • 60 KB Flash memory
  • 4 KB RAM
  • SCI (Serial Communications Interface)
  • SPI (Serial Peripheral Interface)
  • I2C (Inter-Integrated Circuit) interface
  • ADC (Analog-to-Digital Converter)
  • Timers/PWM modules
  • On-chip oscillator
  • Low-power modes

Benefits

  • Versatile microcontroller suitable for a wide range of embedded applications.
  • Sufficient memory for complex control algorithms and data storage.
  • Flexible communication interfaces for connecting to various peripherals.
  • Precise analog signal processing capabilities with the on-chip ADC.
  • Energy-efficient operation with low-power modes.
  • Integrated timers and PWM modules for motor control and other timing-critical applications.

Technical Specifications

The S908GZ60G3CFAE microcontroller is based on the HCS08 CPU core, offering enhanced performance and instruction set efficiency. The 60 KB of Flash memory provides ample space for program code, while the 4 KB of RAM allows for data storage and dynamic variable allocation. The SCI, SPI, and I2C interfaces facilitate communication with external devices such as sensors, actuators, and other microcontrollers. The ADC enables the conversion of analog signals into digital data, allowing the microcontroller to monitor and control analog parameters. The timers and PWM modules provide precise timing control for various applications, including motor control, lighting control, and waveform generation. The on-chip oscillator eliminates the need for an external clock source, simplifying the system design. The low-power modes reduce power consumption in idle or sleep states, extending battery life in portable applications.

This microcontroller is a suitable choice for a wide array of embedded applications requiring a balance of performance, memory, and peripheral features.

You May Also Be Interested in

NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.0452 $62.0904
5+ $25.4735 $127.3675
8+ $24.6777 $197.4216
10+ $23.8819 $238.8190
13+ $23.0850 $300.1050
17+ $20.6976 $351.8592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,920 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess