EN
  • EN
  • DE

PZTA96T1

Part No PZTA96T1
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1086514-PZTA96T1
Categories OEM Parts(O-R)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PZTA96T1 CAD Model

Description

The PZTA96T1 is a high-voltage NPN bipolar junction transistor (BJT) manufactured by NXP Semiconductors (formerly Freescale). It is designed for high-voltage switching and amplification applications. This transistor is characterized by its high breakdown voltage and its ability to handle moderate currents. It is often used in applications where a high voltage rating is required.

Applications

  • High-voltage switching circuits: Used to switch high-voltage loads, such as in power supplies and inverters.
  • Amplifier circuits: Employed as an amplifier in circuits requiring high voltage operation.
  • Flyback converters: Used in flyback converters for generating high voltage from a lower voltage source.
  • Voltage regulators: Can be utilized in voltage regulator circuits.
  • Lighting control circuits: Used in controlling the brightness of lamps or other lighting devices.

Features

  • NPN transistor: A type of bipolar junction transistor with N-type material at the emitter and collector, and P-type material at the base.
  • High breakdown voltage: Offers a high collector-emitter breakdown voltage (VCEO), enabling safe operation in high-voltage circuits.
  • Moderate current handling: Capable of handling moderate collector currents (IC).
  • Low saturation voltage: Exhibits a low saturation voltage (VCE(sat)), minimizing power dissipation when the transistor is switched on.
  • Small signal gain: Provides a reasonable small signal gain (hFE).

Benefits

  • Safe high-voltage operation: High breakdown voltage ensures safe and reliable operation in high-voltage circuits.
  • Efficient switching: Low saturation voltage minimizes power dissipation, improving energy efficiency.
  • Wide range of applications: Suitable for a variety of high-voltage switching and amplification applications.
  • Cost-effective solution: Relatively inexpensive and widely available.

Additional Details

The PZTA96T1 transistor typically has a collector-emitter voltage (VCEO) rating of 400V, a collector current (IC) rating of 500mA, and a power dissipation rating of 1W. It comes in a SOT-223 package. The key advantage of this transistor is its ability to withstand high voltages while providing adequate current handling capabilities. As with any transistor, careful consideration of the biasing conditions is important to ensure reliable and stable operation.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
World Produts Inc.
Need more? Email Us
Rockwell
Need more? Email Us
Harris Corporation
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess