EN
  • EN
  • DE

MC68EN360CRC25K

Part No MC68EN360CRC25K
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description MC68EN360CRC25K Mot
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1077580-MC68EN360CRC25K
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC68EN360CRC25K CAD Model

Description

The MC68EN360CRC25K is a highly integrated communication processor from Freescale (formerly Motorola). It combines a 68000 core with multiple communication channels, making it suitable for networking and telecommunications applications. 'EN' likely signifies Enhanced Network, and 'CRC25K' relates to clock speed and packaging information.

Applications

  • Networking Routers and Switches. Handling packet processing and routing functions.
  • Telecommunications Equipment. Supporting various communication protocols and interfaces.
  • Industrial Control Systems. Providing communication and control capabilities for automation equipment.
  • Wireless Communication Systems. Interfacing with wireless transceivers and handling protocol processing.
  • Embedded Network Interfaces. Connecting embedded systems to networks.

Features

  • Integrated 68000 Core. Provides general-purpose processing capabilities.
  • Multiple Communication Channels. Supports various serial and parallel communication protocols.
  • Ethernet Controller. Enables Ethernet connectivity.
  • Serial Communication Controllers (SCCs). Supports asynchronous and synchronous serial communication.
  • DMA Controllers. Facilitates high-speed data transfers between peripherals and memory.
  • Interrupt Controller. Manages interrupts from various sources.

Benefits

  • Highly Integrated Solution. Reduces system complexity and cost by integrating multiple functions into a single chip.
  • Flexible Communication Options. Supports a wide range of communication protocols.
  • High Performance. The integrated 68000 core and DMA controllers provide high data throughput.
  • Reduced Board Space. Integration minimizes the number of components needed.
  • Simplified Software Development. Common architecture and software tools streamline development.

Additional Details

The MC68EN360CRC25K is typically packaged in a BGA (Ball Grid Array) package. The integrated Ethernet controller supports standard Ethernet protocols. The SCCs can be configured to support various serial communication standards, such as UART, HDLC, and SDLC. The DMA controllers allow for efficient data transfer without requiring the intervention of the CPU. The device operates from a single power supply. The interrupt controller provides a flexible mechanism for handling interrupts from various sources.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess