EN
  • EN
  • DE

PMM6010AMR3

Part No PMM6010AMR3
Manufacturer Freescale Semiconductor - NXP
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 279126-PMM6010AMR3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PMM6010AMR3 CAD Model

Description

The PMM6010AMR3 is a power management integrated circuit (PMIC) from NXP Semiconductors (formerly Freescale). These PMICs are designed to efficiently manage power distribution and regulation in a variety of electronic devices, ensuring optimal performance and extending battery life.

Applications:

  • Portable Devices: Used in smartphones, tablets, and other portable electronics to manage battery charging, voltage regulation, and power distribution.
  • Industrial Equipment: Employed in industrial control systems and automation equipment to provide stable and efficient power management.
  • Automotive Systems: Integrated into automotive electronic control units (ECUs) and infotainment systems to manage power distribution and regulation.
  • Networking Equipment: Utilized in routers, switches, and other networking devices to provide efficient power management for various components.
  • Consumer Electronics: Found in a wide range of consumer electronics, including set-top boxes, smart TVs, and home appliances.

Features:

  • Multiple Voltage Regulators: Includes multiple integrated voltage regulators (e.g., buck, boost, LDO) to provide different voltage levels for various components.
  • Battery Management: Manages battery charging, discharging, and protection to optimize battery life and safety.
  • Power Sequencing: Provides power sequencing control to ensure that components are powered up and down in the correct order.
  • Protection Features: Incorporates overvoltage, overcurrent, and overtemperature protection to prevent damage to the device and connected components.
  • I2C Interface: Features an I2C interface for communication with a host controller, allowing for programmable configuration and monitoring.

Benefits:

  • Efficient Power Management: Optimizes power usage, extending battery life and reducing energy consumption.
  • Reduced Component Count: Integrates multiple power management functions into a single chip, reducing the number of external components and board space.
  • Improved System Reliability: Provides protection against voltage and current surges, enhancing the reliability of the overall system.
  • Programmable Configuration: Allows for flexible configuration and optimization of power management settings through the I2C interface.
  • Simplified Design: Simplifies the design process by providing a comprehensive power management solution in a single package.

Additional Details:

The PMM6010AMR3 datasheet will provide detailed information on the specific voltage regulators included, their output current capabilities, and their efficiency characteristics. The I2C interface allows for reading status registers, configuring voltage levels, and enabling or disabling individual regulators. The specific packaging and thermal characteristics are also crucial for proper application; consult the datasheet for recommended PCB layout guidelines and thermal management techniques. Detailed application notes from NXP Semiconductors can provide guidance on implementing the PMM6010AMR3 in various system designs. The specific protection features are essential for preventing damage due to overvoltage, overcurrent, or overtemperature conditions, enhancing the overall reliability of the application. The integration of multiple power management functions reduces the bill of materials and simplifies the design process, making the PMM6010AMR3 a cost-effective solution for many applications.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
NIKO-SEM
Need more? Email Us
STMicroelectronics
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
Samsung
Need more? Email Us
NVIDIA
Need more? Email Us
STMicroelectronics
Need more? Email Us
NVIDIA
Lowest to $35.9055
NEC-TOKIN
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess