EN
  • EN
  • DE

PC9S12D32VFU

Part No PC9S12D32VFU
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1084208-PC9S12D32VFU
Categories OEM Parts(O-R)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PC9S12D32VFU CAD Model

Description

The PC9S12D32VFU is a 16-bit microcontroller from the S12 family, manufactured by Freescale Semiconductor (now NXP). It is designed for applications requiring a balance of performance, memory, and peripheral features.

Applications:

  • Automotive Electronics: Suitable for body control modules, instrument clusters, and anti-lock braking systems (ABS).
  • Industrial Control: Used in motor control, process automation, and robotics.
  • Medical Devices: Employed in patient monitoring systems and diagnostic equipment.
  • Consumer Electronics: Found in advanced appliances, gaming consoles, and multimedia devices.

Features:

  • CPU: 16-bit HCS12 CPU core with enhanced instruction set.
  • Memory: 32 KB of Flash memory for program storage and 2 KB of RAM for data storage.
  • Timers: Multiple timer channels for precise timing and control.
  • Analog-to-Digital Converter (ADC): Integrated ADC for converting analog signals to digital data.
  • Serial Communication Interfaces: SCI (UART), SPI, and CAN interfaces for communication with other devices.
  • Input/Output (I/O) Ports: General-purpose I/O pins for interfacing with external components.
  • PWM (Pulse Width Modulation): Integrated PWM modules for motor control and lighting applications.
  • Clock Source Options: Internal and external clock source options for flexible operation.

Benefits:

  • High Performance: 16-bit architecture offers improved performance compared to 8-bit microcontrollers.
  • Flexible: Suitable for a wide range of applications due to its versatile features and peripherals.
  • Robust: Designed for reliable operation in harsh environments.
  • Communication Capabilities: Extensive serial communication interfaces enable seamless integration with other systems.

Additional Details:

The PC9S12D32VFU operates within a specified voltage range (typically 5V) and a wide temperature range. It is available in different package options, which affect its physical dimensions and mounting requirements. The device also includes interrupt capabilities, allowing it to respond to real-time events. Development tools such as compilers, debuggers, and emulators are available from NXP and third-party vendors. The CAN interface makes it particularly suitable for automotive applications where communication between electronic control units (ECUs) is essential. The 16-bit architecture and larger memory capacity enable it to handle more complex tasks than 8-bit microcontrollers.

You May Also Be Interested in

Rockwell
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Intel
Need more? Email Us
Rockwell
Need more? Email Us
Texas Instruments
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Littelfuse Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess