EN
  • EN
  • DE

PC9S08SH8CTJ

Part No PC9S08SH8CTJ
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (O - R)
Description 9S08 Uc W/ 8K 0.25UM Sgf
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1084207-PC9S08SH8CTJ
Categories OEM Parts(O-R)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PC9S08SH8CTJ CAD Model

Description

The PC9S08SH8CTJ is an 8-bit microcontroller belonging to the S08 family, produced by Freescale Semiconductor, now NXP Semiconductors. It's designed for embedded applications that require a balance of performance, low power consumption, and cost-effectiveness.

Applications:

  • Consumer Electronics: Ideal for use in remote controls, small appliances, and toys.
  • Industrial Control: Suited for basic motor control, sensor monitoring, and automation systems.
  • Automotive: Can be used in dashboard controls, lighting systems, and simple sensor interfaces.
  • Medical Devices: Suitable for portable medical instruments and patient monitoring equipment.
  • Security Systems: Used in alarm systems, access control systems, and surveillance equipment.

Features:

  • CPU: 8-bit S08 CPU core with an enhanced instruction set.
  • Memory: 8 KB of Flash memory for program storage and 512 bytes of RAM for data storage.
  • Timers: Includes multiple timers/PWM modules for timing, pulse width modulation, and event counting.
  • Analog-to-Digital Converter (ADC): Integrated ADC for converting analog signals to digital data.
  • Serial Communication Interfaces: Features SCI (UART) and SPI interfaces for communication with external devices.
  • Input/Output (I/O) Ports: General-purpose I/O pins for interfacing with external components.
  • Low-Voltage Inhibit (LVI): Provides protection against low-voltage conditions.
  • Clock Source Options: Offers internal and external clock source options for flexible operation.

Benefits:

  • Cost-Effective: Provides a low-cost solution for embedded applications.
  • Low Power: Optimized for low-power operation, making it suitable for battery-powered devices.
  • Versatile: Suitable for a wide range of applications due to its flexible features and peripherals.
  • Easy to Use: The S08 architecture is relatively simple to understand and program.
  • Reliable: Designed for robust and reliable operation in various environments.

Additional Details:

The PC9S08SH8CTJ typically operates within a voltage range of 2.7V to 5.5V and can withstand a broad temperature range. It's available in various package options, like QFP or SOIC, affecting its physical dimensions and mounting requirements. The microcontroller includes interrupt capabilities, allowing it to respond to real-time events. Development tools such as compilers, debuggers, and emulators are available from NXP and third-party vendors to facilitate software development for this microcontroller. Its low-power design makes it particularly useful in applications where battery life is critical. The device's robust set of peripherals and memory size allow it to handle a variety of embedded control tasks efficiently.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Intel
Lowest to $18.4668
Texas Instruments
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
World Produts Inc.
Need more? Email Us
Yageo
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
KOA Speer
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess