EN
  • EN
  • DE

PC35XS3500HFK

Part No PC35XS3500HFK
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (O - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Interface Parallel, Serial
Maximum Operating Temperature 125 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Outputs 5
Number of Pins 24
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1084042-PC35XS3500HFK
Categories OEM Parts(O-R)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PC35XS3500HFK CAD Model

Description

The PC35XS3500HFK is a high-side switch designed for automotive applications, manufactured by NXP (formerly Freescale Semiconductor). It is a SMARTMOS device integrating protection features and diagnostics, intended for controlling various loads in vehicles. This device offers a robust solution for driving resistive, inductive, and capacitive loads in automotive environments.

Applications:

  • Automotive Lighting: Used for controlling headlights, taillights, and other vehicle lighting systems.
  • Solenoid Control: Drives solenoids for various automotive functions like valve control.
  • Relay Replacement: Can replace electromechanical relays in automotive systems, offering improved reliability.
  • Heating Elements: Controls heating elements for applications like seat heaters and defrosters.
  • General Automotive Load Control: Used to manage various resistive, inductive, and capacitive loads in vehicles.

Features:

  • SMARTMOS Technology: Integrates logic, control, and power functions in a single chip.
  • High-Side Switch: Connects the load to the high-voltage side of the power supply.
  • Overcurrent Protection: Protects the device and load from excessive current.
  • Overtemperature Protection: Shuts down the device if it overheats.
  • Short-Circuit Protection: Protects against short circuits to ground or power supply.
  • Load Dump Protection: Protects against voltage surges in automotive environments.
  • Diagnostic Feedback: Provides information about the device's status and any fault conditions.
  • PWM Capability: Allows for pulse-width modulation control of the load.

Benefits:

  • Increased Reliability: Integrated protection features enhance the reliability of the system.
  • Simplified Design: Reduces the number of external components required.
  • Improved Performance: PWM capability allows for precise load control.
  • Enhanced Safety: Protection features help prevent damage to the device and the load.
  • Reduced System Cost: Integration of multiple functions reduces overall system cost.

The PC35XS3500HFK is designed to withstand the harsh conditions of the automotive environment, including wide temperature variations and voltage transients. It offers diagnostic feedback, allowing the microcontroller to monitor the status of the load and the device itself. The integrated protection features, such as overcurrent, overtemperature, and short-circuit protection, ensure safe and reliable operation. The device can be controlled using a microcontroller or other logic device. The PWM capability allows for precise control of the load, enabling features such as dimming lights or controlling motor speed. This high-side switch is a robust and versatile solution for automotive load control applications, offering a combination of performance, protection, and diagnostic capabilities.

You May Also Be Interested in

Rockwell
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Texas Instruments
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
World Produts Inc.
Need more? Email Us
Intel
Lowest to $18.4668
Yageo
Need more? Email Us
Essentra Components
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess