EN
  • EN
  • DE

PC33883DW

Part No PC33883DW
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 992802-PC33883DW
Categories OEM Parts(O-R)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PC33883DW CAD Model

Description

The PC33883DW is a monolithic H-Bridge pre-driver IC manufactured by NXP (formerly Freescale Semiconductor). It's designed for automotive and industrial applications to control inductive loads such as relays, solenoids, and DC motors. The IC provides a robust and reliable solution for driving external MOSFETs in H-Bridge configurations.

Applications

  • Automotive relay drivers
  • Automotive solenoid drivers
  • DC motor control in automotive and industrial applications
  • HVAC systems
  • Robotics

Features

  • H-Bridge pre-driver for external MOSFETs
  • Supports PWM (Pulse Width Modulation) control
  • Over-current protection
  • Over-voltage protection
  • Short-circuit protection
  • Under-voltage lockout
  • Diagnostic feedback
  • SPI interface for configuration and control
  • Operating voltage range: 5.5V to 40V

Benefits

  • Robust motor control: Provides reliable and efficient control of DC motors and other inductive loads.
  • Protection features: Integrated protection mechanisms safeguard the IC and connected components from damage.
  • Diagnostic feedback: Enables system monitoring and fault detection.
  • Flexible control: Supports PWM control for precise speed and torque management.
  • Simplified system design: Reduces external component count and simplifies overall system design.

Additional Details

The PC33883DW requires external N-channel MOSFETs to form the H-Bridge. The SPI interface allows for configuration of various operating parameters and access to diagnostic information. The IC's protection features, including over-current, over-voltage, and short-circuit protection, enhance system reliability and prevent damage. The detailed specifications, including MOSFET selection criteria, PWM frequency range, and SPI communication protocol, are available in the NXP datasheet. This H-Bridge pre-driver is a critical component for implementing robust and efficient motor control systems in automotive and industrial environments.

You May Also Be Interested in

Harris Corporation
Need more? Email Us
Intel
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Yageo
Need more? Email Us
World Produts Inc.
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess