EN
  • EN
  • DE

P2020SXN2MHC

Part No P2020SXN2MHC
Manufacturer Freescale Semiconductor - NXP
Catalog Embedded - Microprocessors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microprocessors
Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 342616-P2020SXN2MHC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P2020SXN2MHC CAD Model

Description

The P2020SXN2MHC is a dual-core processor from the QorIQ P2 series by NXP Semiconductors (formerly Freescale). It's designed for networking, telecommunications, and industrial applications that demand high performance and efficient power utilization.

Applications:

  • Networking equipment: Routers, switches, and gateways
  • Industrial control systems
  • Telecommunications infrastructure
  • Military and aerospace applications
  • Embedded computing platforms

Features:

  • Dual-core Power Architecture e500 processor cores: Provides high processing power.
  • Integrated DDR3/3L memory controller: Supports high-speed memory access.
  • Multiple Ethernet interfaces: Enables flexible networking connectivity.
  • PCI Express (PCIe) interfaces: Allows for connection to various peripherals and expansion cards.
  • Security features: Includes hardware acceleration for encryption and decryption.

Benefits:

  • High performance: Dual cores and integrated memory controller enable fast processing and data transfer.
  • Power efficiency: Designed for low power consumption, suitable for embedded systems.
  • Flexible connectivity: Multiple Ethernet and PCIe interfaces allow for versatile system configurations.
  • Enhanced security: Hardware-accelerated security features protect against unauthorized access and data breaches.
  • Scalability: Part of the QorIQ P2 family, offering a range of processor options to meet different performance requirements.

The P2020SXN2MHC offers a balance of performance and power efficiency. It supports various operating systems and software development tools, making it easy to integrate into existing systems. The processor's integrated security features, such as hardware encryption and secure boot, enhance system security and protect sensitive data. Its dual-core architecture allows for parallel processing, which can significantly improve performance in multi-threaded applications. The integrated memory controller supports DDR3/3L memory, providing high-bandwidth memory access for demanding applications. Multiple Ethernet ports facilitate network connectivity, while PCIe interfaces enable connection to peripherals such as network interface cards and storage controllers. The industrial temperature range makes it suitable for harsh environments.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX7D 1.0GHZ 488TFBGA
Lowest to $43.6568
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
Altera
IC MPU STRONGARM 166MHZ 432BGA
Need more? Email Us
Texas Instruments
INTERNET OF THINGS (IOT) AND GAT
Lowest to $27.6493
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess